Jergens, Inc. Forged Center-Pull Hoist Rings 23933

Description
Jergens Forged Center-Pull Hoist Rings integrate a solid center brace lift bail into our most popular style of product. This design replaces the use of stationary eyebolts and eliminates the possibility of spreading the lift ring in misapplications. Forged Center-Pull Hoist Rings are ideal for OEM applications such as lifting tooling columns and large fixtures. Note(s): The rated load may be reduced at 90° from vertical for Inch Part No.'s 23914 & 23915 and Metric Part No.'s 23974, 23978, & 23979. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
Jergens Forged Center-Pull Hoist Rings integrate a solid center brace lift bail into our most popular style of product. This design replaces the use of stationary eyebolts and eliminates the possibility of spreading the lift ring in misapplications. Forged Center-Pull Hoist Rings are ideal for OEM applications such as lifting tooling columns and large fixtures. Note(s): The rated load may be reduced at 90° from vertical for Inch Part No.'s 23914 & 23915 and Metric Part No.'s 23974, 23978, & 23979. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forged Center-Pull Hoist Rings - 23933 - Jergens, Inc.
Cleveland, OH, United States
Forged Center-Pull Hoist Rings
23933
Forged Center-Pull Hoist Rings 23933
Jergens Forged Center-Pull Hoist Rings integrate a solid center brace lift bail into our most popular style of product. This design replaces the use of stationary eyebolts and eliminates the possibility of spreading the lift ring in misapplications. Forged Center-Pull Hoist Rings are ideal for OEM applications such as lifting tooling columns and large fixtures. Note(s): The rated load may be reduced at 90° from vertical for Inch Part No.'s 23914 & 23915 and Metric Part No.'s 23974, 23978, & 23979. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Forged Center-Pull Hoist Rings integrate a solid center brace lift bail into our most popular style of product. This design replaces the use of stationary eyebolts and eliminates the possibility of spreading the lift ring in misapplications. Forged Center-Pull Hoist Rings are ideal for OEM applications such as lifting tooling columns and large fixtures.
Note(s):

  • The rated load may be reduced at 90° from vertical for Inch Part No.'s 23914 & 23915 and Metric Part No.'s 23974, 23978, & 23979.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 23933
Product Name Forged Center-Pull Hoist Rings
Type Center-pull
Unlock Full Specs
to access all available technical data

Similar Products

Traditional Side-Pull Hoist Rings - 47317-08 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 1 1/4-8 In
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23310 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
SP2000™ Side-Pull Hoist Rings - 47591 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M42 x 4.5
View Details
Envirolox™ Center-Pull Hoist Rings with Long U-Bar - 23511-E - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details