Jergens, Inc. Side Swivel Lifting Rings 47854

Description
Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor, and is proof tested to 200% of its rated load capacity. Made in the U.S.A. Features, Benefits, & Product Specifications: Material & Finish: Alloy Steel, Black Oxide Temperature Range: 400°F (204°C) to -20°F (-28°C) Unique 3-piece design OEM pricing Magnetic Particle Inspected: ASTM E1444
Request a Quote Datasheet
Description
Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor, and is proof tested to 200% of its rated load capacity. Made in the U.S.A. Features, Benefits, & Product Specifications: Material & Finish: Alloy Steel, Black Oxide Temperature Range: 400°F (204°C) to -20°F (-28°C) Unique 3-piece design OEM pricing Magnetic Particle Inspected: ASTM E1444
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Swivel Lifting Rings - 47854 - Jergens, Inc.
Cleveland, OH, United States
Side Swivel Lifting Rings
47854
Side Swivel Lifting Rings 47854
Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor, and is proof tested to 200% of its rated load capacity. Made in the U.S.A. Features, Benefits, & Product Specifications: Material & Finish: Alloy Steel, Black Oxide Temperature Range: 400°F (204°C) to -20°F (-28°C) Unique 3-piece design OEM pricing Magnetic Particle Inspected: ASTM E1444

Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor, and is proof tested to 200% of its rated load capacity. Made in the U.S.A.
Features, Benefits, & Product Specifications:

  • Material & Finish: Alloy Steel, Black Oxide
  • Temperature Range: 400°F (204°C) to -20°F (-28°C)
  • Unique 3-piece design
  • OEM pricing
  • Magnetic Particle Inspected: ASTM E1444
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 47854
Product Name Side Swivel Lifting Rings
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Forged Center-Pull Hoist Rings - 23918 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 3/4-10 In
Maximum Load 2.5 tons (2.27 metric tons)
View Details
Stainless Steel Forged Center-Pull Hoist Rings - 23962-SS - Jergens, Inc.
Specs
Type Center-pull
Thread Size M12 x 1.75
Maximum Load 1.16 tons (1.05 metric tons)
View Details
Lift-Check™ Center-Pull Hoist Rings with Long U-Bar - 23518LC - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Envirolox™ Side-Pull Hoist Rings - 47313-E - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details