The Jergens Envirolox,Ñ¢ Center-Pull Hoist Ring with Long U-Bar, part number 23571-E, is designed for heavy lifting applications with a load capacity of 2,500 lbs. It features a proprietary nickel-based Envirolox,Ñ¢ protective coating that enhances corrosion resistance and surface hardness, making it suitable for use in harsh environments. The hoist ring is made from certified alloy steel and is manufactured in the USA, ensuring high quality and reliability. It conforms to industry standards including OSHA, ANSI/ASME, and MIL-STD specifications. The recommended torque for installation is specified, and it is important to note that the rated load may be reduced when used at a 90° angle from vertical. This product is ideal for engineers seeking durable and effective lifting solutions.
Jergens Envirolox™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme conditions. It provides surface hardness, lubricity, and more effective corrosion protection than paints.
Note(s):
If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
| Jergens, Inc. | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | 23571-E |
| Product Name | Envirolox™ Center-Pull Hoist Rings with Long U-Bar |
| Type | Center-pull |
| Thread Size | M20 x 2.5 |
| Maximum Load | 3.31 tons (3 metric tons) |
| Units | Inch |