Jergens, Inc. Envirolox™ Side-Pull Hoist Rings 47316-E

Description
Jergens Traditional Side-Pull Hoist Ring's 360° swivel plus pivot point moves around the bolt to provide greater clearances in side lifting and when lifting rotating objects. Each hoist ring is rated at a 5:1 strength factor and is proof tested to 200% of its rated load capacity. Made in the U.S.A. The Envirolox™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme conditions. It provides surface hardness, lubricity, and more effective corrosion protection than paints. Material: Alloy Steel Finish: Envirolox™ Protective Coating Temperature Range: 400°F (204°C) to -20°F (-28°C) Clevis, ring, bushing, and cap screw are Magnetic Particle Inspected Clevis is X-rayed Note: Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
Jergens Traditional Side-Pull Hoist Ring's 360° swivel plus pivot point moves around the bolt to provide greater clearances in side lifting and when lifting rotating objects. Each hoist ring is rated at a 5:1 strength factor and is proof tested to 200% of its rated load capacity. Made in the U.S.A. The Envirolox™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme conditions. It provides surface hardness, lubricity, and more effective corrosion protection than paints. Material: Alloy Steel Finish: Envirolox™ Protective Coating Temperature Range: 400°F (204°C) to -20°F (-28°C) Clevis, ring, bushing, and cap screw are Magnetic Particle Inspected Clevis is X-rayed Note: Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Envirolox™ Side-Pull Hoist Rings - 47316-E - Jergens, Inc.
Cleveland, OH, United States
Envirolox™ Side-Pull Hoist Rings
47316-E
Envirolox™ Side-Pull Hoist Rings 47316-E
Jergens Traditional Side-Pull Hoist Ring's 360° swivel plus pivot point moves around the bolt to provide greater clearances in side lifting and when lifting rotating objects. Each hoist ring is rated at a 5:1 strength factor and is proof tested to 200% of its rated load capacity. Made in the U.S.A. The Envirolox™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme conditions. It provides surface hardness, lubricity, and more effective corrosion protection than paints. Material: Alloy Steel Finish: Envirolox™ Protective Coating Temperature Range: 400°F (204°C) to -20°F (-28°C) Clevis, ring, bushing, and cap screw are Magnetic Particle Inspected Clevis is X-rayed Note: Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Traditional Side-Pull Hoist Ring's 360° swivel plus pivot point moves around the bolt to provide greater clearances in side lifting and when lifting rotating objects. Each hoist ring is rated at a 5:1 strength factor and is proof tested to 200% of its rated load capacity. Made in the U.S.A.

The Envirolox™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme conditions. It provides surface hardness, lubricity, and more effective corrosion protection than paints.

  • Material: Alloy Steel
  • Finish: Envirolox™ Protective Coating
  • Temperature Range: 400°F (204°C) to -20°F (-28°C)
  • Clevis, ring, bushing, and cap screw are Magnetic Particle Inspected
  • Clevis is X-rayed

Note:

  • Stated Load Capacity based on recommended thread torques as shown in the table.
  • It is recommended that the Torque values be used when installing hoist rings.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 47316-E
Product Name Envirolox™ Side-Pull Hoist Rings
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
Finish Envirolox™ Protective Coating
Unlock Full Specs
to access all available technical data

Similar Products

Forged Center-Pull Hoist Rings - 23908 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 3/8-16 In
Maximum Load 0.5000 tons (0.4536 metric tons)
View Details
Pivoting Lifting Rings - 47414 - Jergens, Inc.
Specs
Features Pivot
Material Steel; Base: Precision Machined Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Lift-Check™ Center-Pull Hoist Rings with Long U-Bar - 23511LC - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Traditional Center-Pull Hoist Rings with Long U-Bar - 23523 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 7/8-9 In
Maximum Load 4 tons (3.63 metric tons)
View Details