Jergens, Inc. Envirolox™ Center-Pull Hoist Rings with Long U-Bar 23511-E

Description
Jergens Envirolox™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme conditions. It provides surface hardness, lubricity, and more effective corrosion protection than paints. Note(s): Metric Load Capacity: Stated load capacity based on recommended thread torques as shown in the table. Torque: It is recommended that these torques be used when installing hoist rings. All Metric Part No.'s: Available from stock as Standard Clevis. Rated load may be reduced at 90° from vertical for: Inch Part No.'s 23514-E, 23515-E, 23516-E, 23520-E, & 23521-E Metric Part No.'s 23565-E, 23568-E, 23571-E, & 23574-E If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
Jergens Envirolox™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme conditions. It provides surface hardness, lubricity, and more effective corrosion protection than paints. Note(s): Metric Load Capacity: Stated load capacity based on recommended thread torques as shown in the table. Torque: It is recommended that these torques be used when installing hoist rings. All Metric Part No.'s: Available from stock as Standard Clevis. Rated load may be reduced at 90° from vertical for: Inch Part No.'s 23514-E, 23515-E, 23516-E, 23520-E, & 23521-E Metric Part No.'s 23565-E, 23568-E, 23571-E, & 23574-E If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Envirolox™ Center-Pull Hoist Rings with Long U-Bar - 23511-E - Jergens, Inc.
Cleveland, OH, United States
Envirolox™ Center-Pull Hoist Rings with Long U-Bar
23511-E
Envirolox™ Center-Pull Hoist Rings with Long U-Bar 23511-E
Jergens Envirolox™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme conditions. It provides surface hardness, lubricity, and more effective corrosion protection than paints. Note(s): Metric Load Capacity: Stated load capacity based on recommended thread torques as shown in the table. Torque: It is recommended that these torques be used when installing hoist rings. All Metric Part No.'s: Available from stock as Standard Clevis. Rated load may be reduced at 90° from vertical for: Inch Part No.'s 23514-E, 23515-E, 23516-E, 23520-E, & 23521-E Metric Part No.'s 23565-E, 23568-E, 23571-E, & 23574-E If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Envirolox™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme conditions. It provides surface hardness, lubricity, and more effective corrosion protection than paints.
Note(s):

  • Metric Load Capacity: Stated load capacity based on recommended thread torques as shown in the table.
  • Torque: It is recommended that these torques be used when installing hoist rings.
  • All Metric Part No.'s: Available from stock as Standard Clevis.
  • Rated load may be reduced at 90° from vertical for:
    • Inch Part No.'s 23514-E, 23515-E, 23516-E, 23520-E, & 23521-E
    • Metric Part No.'s 23565-E, 23568-E, 23571-E, & 23574-E

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 23511-E
Product Name Envirolox™ Center-Pull Hoist Rings with Long U-Bar
Type Center-pull
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Envirolox™ Center-Pull Hoist Rings with Long U-Bar - 23517-E - Jergens, Inc.
Specs
Type Center-pull
Thread Size 3/4-10 In
Maximum Load 2.5 tons (2.27 metric tons)
View Details
SP2000™ Side-Pull Hoist Rings - 47587 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M30 x 3.5
View Details
Envirolox™ Center-Pull Hoist Rings with Long U-Bar - 23520-E - Jergens, Inc.
Specs
Type Center-pull
Thread Size 3/4-10 In
Maximum Load 3.5 tons (3.18 metric tons)
View Details
Die-Flipping Hoist Rings - 47926 - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size M36
View Details