Jergens, Inc. Forged Center-Pull Hoist Rings 23934

Description
Jergens Forged Center-Pull Hoist Rings integrate a solid center brace lift bail into our most popular style of product. This design replaces the use of stationary eyebolts and eliminates the possibility of spreading the lift ring in misapplications. Forged Center-Pull Hoist Rings are ideal for OEM applications such as lifting tooling columns and large fixtures. Note(s): The rated load may be reduced at 90° from vertical for Inch Part No.'s 23914 & 23915 and Metric Part No.'s 23974, 23978, & 23979. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens Forged Center-Pull Hoist Rings integrate a solid center brace lift bail into our most popular style of product. This design replaces the use of stationary eyebolts and eliminates the possibility of spreading the lift ring in misapplications. Forged Center-Pull Hoist Rings are ideal for OEM applications such as lifting tooling columns and large fixtures. Note(s): The rated load may be reduced at 90° from vertical for Inch Part No.'s 23914 & 23915 and Metric Part No.'s 23974, 23978, & 23979. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Forged Center-Pull Hoist Ring, part number 23934, has a load capacity of 24,000 lbs and features a thread size of 1 1/2-6. It is constructed from certified alloy steel, ensuring durability and reliability for heavy lifting applications. The dimensions include a bail height of 2 1/2 inches and a weight of 42.7 lbs. This hoist ring is designed to integrate a solid center brace lift bail, which enhances safety by preventing the spreading of the lift ring in misapplications. It is suitable for various industrial applications, including OEM uses for lifting tooling columns and large fixtures. Compliance with industry standards such as OSHA and ANSI/ASME ensures its suitability for demanding environments.

Datasheet Summary
Powered by GS/AI

The Jergens Forged Center-Pull Hoist Ring, part number 23934, has a load capacity of 24,000 lbs and features a thread size of 1 1/2-6. It is constructed from certified alloy steel, ensuring durability and reliability for heavy lifting applications. The dimensions include a bail height of 2 1/2 inches and a weight of 42.7 lbs. This hoist ring is designed to integrate a solid center brace lift bail, which enhances safety by preventing the spreading of the lift ring in misapplications. It is suitable for various industrial applications, including OEM uses for lifting tooling columns and large fixtures. Compliance with industry standards such as OSHA and ANSI/ASME ensures its suitability for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Forged Center-Pull Hoist Rings - 23934 - Jergens, Inc.
Cleveland, OH, United States
Forged Center-Pull Hoist Rings
23934
Forged Center-Pull Hoist Rings 23934
Jergens Forged Center-Pull Hoist Rings integrate a solid center brace lift bail into our most popular style of product. This design replaces the use of stationary eyebolts and eliminates the possibility of spreading the lift ring in misapplications. Forged Center-Pull Hoist Rings are ideal for OEM applications such as lifting tooling columns and large fixtures. Note(s): The rated load may be reduced at 90° from vertical for Inch Part No.'s 23914 & 23915 and Metric Part No.'s 23974, 23978, & 23979. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Forged Center-Pull Hoist Rings integrate a solid center brace lift bail into our most popular style of product. This design replaces the use of stationary eyebolts and eliminates the possibility of spreading the lift ring in misapplications. Forged Center-Pull Hoist Rings are ideal for OEM applications such as lifting tooling columns and large fixtures.
Note(s):

  • The rated load may be reduced at 90° from vertical for Inch Part No.'s 23914 & 23915 and Metric Part No.'s 23974, 23978, & 23979.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 23934
Product Name Forged Center-Pull Hoist Rings
Type Center-pull
Unlock Full Specs
to access all available technical data

Similar Products

Shackle-Lok™ Hoist Rings - 24418NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1-8 In
Maximum Load 5 tons (4.54 metric tons)
View Details
SP2000™ Side-Pull Hoist Rings - 47539 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 2-4 1/2 In
View Details
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23488 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M64 x 6.0
Maximum Load 24.81 tons (22.5 metric tons)
View Details
Traditional Side-Pull Hoist Rings - 47351 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M8 x 1.25
View Details