Jergens, Inc. Envirolox™ Center-Pull Hoist Rings with Standard U-Bar 23378

Description
Jergens Envirolox™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme conditions. It provides surface hardness, lubricity, and more effective corrosion protection than paints. Features, Benefits, & Product Specifications: Material: Alloy Steel Finish: Envirolox™ Protective Coating Full 360° swivel and 180° pivot action Proof tested to 200% of its rated load capacity Rated at a 5:1 strength factor Made in the U.S.A. CE Certified U-bar, bolt, pins, base, washer, and bushing are Magnetic Particle Inspected Certificate of Proof Test provided Conforms to ASME B30.26 and MIL-STD-209K Note(s): Inch Load Capacity: Stated load capacity based on recommended thread torques as shown in the table. Torque: It is recommended that these torques be used when installing hoist rings. All Inch Part No.'s: Available from stock as Standard Clevis. Rated load may be reduced at 90° from vertical for: Inch Part No.'s 23310, 23314, 23315, 23316, 23320, & 23321 Metric Part No.'s 23365, 23368, 23371, 23374, & 23383 Square base for: Inch Part No.'s 23304, 23306, & 23308 Metric Part No.'s 23355, 23356, & 23358 If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens Envirolox™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme conditions. It provides surface hardness, lubricity, and more effective corrosion protection than paints. Features, Benefits, & Product Specifications: Material: Alloy Steel Finish: Envirolox™ Protective Coating Full 360° swivel and 180° pivot action Proof tested to 200% of its rated load capacity Rated at a 5:1 strength factor Made in the U.S.A. CE Certified U-bar, bolt, pins, base, washer, and bushing are Magnetic Particle Inspected Certificate of Proof Test provided Conforms to ASME B30.26 and MIL-STD-209K Note(s): Inch Load Capacity: Stated load capacity based on recommended thread torques as shown in the table. Torque: It is recommended that these torques be used when installing hoist rings. All Inch Part No.'s: Available from stock as Standard Clevis. Rated load may be reduced at 90° from vertical for: Inch Part No.'s 23310, 23314, 23315, 23316, 23320, & 23321 Metric Part No.'s 23365, 23368, 23371, 23374, & 23383 Square base for: Inch Part No.'s 23304, 23306, & 23308 Metric Part No.'s 23355, 23356, & 23358 If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Envirolox,Ñ¢ Center-Pull Hoist Ring with Standard U-Bar from Jergens, Inc. is constructed from domestically-produced certified alloy steel, ensuring durability and reliability. It features a proprietary nickel-based Envirolox,Ñ¢ protective coating that enhances corrosion resistance and surface hardness, making it suitable for use in harsh environments. The hoist ring provides full 360° swivel and 180° pivot action, facilitating versatile lifting applications. It is proof tested to 200% of its rated load capacity, with a strength factor of 5:1, ensuring safety during operation. The product conforms to industry standards including ASME B30.26 and MIL-STD-209K, and is CE certified. Additionally, it includes magnetic particle inspection for critical components, ensuring quality and performance.

Datasheet Summary
Powered by GS/AI

The Envirolox,Ñ¢ Center-Pull Hoist Ring with Standard U-Bar from Jergens, Inc. is constructed from domestically-produced certified alloy steel, ensuring durability and reliability. It features a proprietary nickel-based Envirolox,Ñ¢ protective coating that enhances corrosion resistance and surface hardness, making it suitable for use in harsh environments. The hoist ring provides full 360° swivel and 180° pivot action, facilitating versatile lifting applications. It is proof tested to 200% of its rated load capacity, with a strength factor of 5:1, ensuring safety during operation. The product conforms to industry standards including ASME B30.26 and MIL-STD-209K, and is CE certified. Additionally, it includes magnetic particle inspection for critical components, ensuring quality and performance.

Suppliers

Company
Product
Description
Supplier Links
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23378 - Jergens, Inc.
Cleveland, OH, United States
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar
23378
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar 23378
Jergens Envirolox™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme conditions. It provides surface hardness, lubricity, and more effective corrosion protection than paints. Features, Benefits, & Product Specifications: Material: Alloy Steel Finish: Envirolox™ Protective Coating Full 360° swivel and 180° pivot action Proof tested to 200% of its rated load capacity Rated at a 5:1 strength factor Made in the U.S.A. CE Certified U-bar, bolt, pins, base, washer, and bushing are Magnetic Particle Inspected Certificate of Proof Test provided Conforms to ASME B30.26 and MIL-STD-209K Note(s): Inch Load Capacity: Stated load capacity based on recommended thread torques as shown in the table. Torque: It is recommended that these torques be used when installing hoist rings. All Inch Part No.'s: Available from stock as Standard Clevis. Rated load may be reduced at 90° from vertical for: Inch Part No.'s 23310, 23314, 23315, 23316, 23320, & 23321 Metric Part No.'s 23365, 23368, 23371, 23374, & 23383 Square base for: Inch Part No.'s 23304, 23306, & 23308 Metric Part No.'s 23355, 23356, & 23358 If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Envirolox™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme conditions. It provides surface hardness, lubricity, and more effective corrosion protection than paints.
Features, Benefits, & Product Specifications:

  • Material: Alloy Steel
  • Finish: Envirolox™ Protective Coating
  • Full 360° swivel and 180° pivot action
  • Proof tested to 200% of its rated load capacity
  • Rated at a 5:1 strength factor
  • Made in the U.S.A.
  • CE Certified
  • U-bar, bolt, pins, base, washer, and bushing are Magnetic Particle Inspected
  • Certificate of Proof Test provided
  • Conforms to ASME B30.26 and MIL-STD-209K

Note(s):

  • Inch Load Capacity: Stated load capacity based on recommended thread torques as shown in the table.
  • Torque: It is recommended that these torques be used when installing hoist rings.
  • All Inch Part No.'s: Available from stock as Standard Clevis.
  • Rated load may be reduced at 90° from vertical for:
    • Inch Part No.'s 23310, 23314, 23315, 23316, 23320, & 23321
    • Metric Part No.'s 23365, 23368, 23371, 23374, & 23383
  • Square base for:
    • Inch Part No.'s 23304, 23306, & 23308
    • Metric Part No.'s 23355, 23356, & 23358

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 23378
Product Name Envirolox™ Center-Pull Hoist Rings with Standard U-Bar
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
Finish Envirolox™ Protective Coating
Thread Size M30 x 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Check™ Center-Pull Hoist Rings with Long U-Bar - 23513LC - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Side Swivel Lifting Rings - 47854 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel, Black Oxide
View Details
Lift-Check™ Center-Pull Hoist Rings with Long U-Bar - 23520LC - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23379 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details