Jergens, Inc. Die-Flipping Hoist Rings 47924

Description
Building on the popularity of our SP2000 and combining the shackle feature of our Shackle-Lok™ style hoist ring, the Die-Flipping hoist ring is the latest solution for your flipping needs. With it’s offset neck, it will help to clear die shoes, external plumbing, etc, to allow the unit to rotate and pivot as needed. It will swivel 360° as it is free to swivel around the center bolt, allowing greater clearances in side lifting applications where lifting and rotating of the objects is needed. Also available with Jergens’ patented proprietary hex head cap screw Lift-Check™ bolt. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Building on the popularity of our SP2000 and combining the shackle feature of our Shackle-Lok™ style hoist ring, the Die-Flipping hoist ring is the latest solution for your flipping needs. With it’s offset neck, it will help to clear die shoes, external plumbing, etc, to allow the unit to rotate and pivot as needed. It will swivel 360° as it is free to swivel around the center bolt, allowing greater clearances in side lifting applications where lifting and rotating of the objects is needed. Also available with Jergens’ patented proprietary hex head cap screw Lift-Check™ bolt. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Die-Flipping Hoist Rings - 47924 - Jergens, Inc.
Cleveland, OH, United States
Die-Flipping Hoist Rings
47924
Die-Flipping Hoist Rings 47924
Building on the popularity of our SP2000 and combining the shackle feature of our Shackle-Lok™ style hoist ring, the Die-Flipping hoist ring is the latest solution for your flipping needs. With it’s offset neck, it will help to clear die shoes, external plumbing, etc, to allow the unit to rotate and pivot as needed. It will swivel 360° as it is free to swivel around the center bolt, allowing greater clearances in side lifting applications where lifting and rotating of the objects is needed. Also available with Jergens’ patented proprietary hex head cap screw Lift-Check™ bolt. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Building on the popularity of our SP2000 and combining the shackle feature of our Shackle-Lok™ style hoist ring, the Die-Flipping hoist ring is the latest solution for your flipping needs. With it’s offset neck, it will help to clear die shoes, external plumbing, etc, to allow the unit to rotate and pivot as needed. It will swivel 360° as it is free to swivel around the center bolt, allowing greater clearances in side lifting applications where lifting and rotating of the objects is needed. Also available with Jergens’ patented proprietary hex head cap screw Lift-Check™ bolt.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 47924
Product Name Die-Flipping Hoist Rings
Features Pivot; Swivel
Special Applications Shackles
Thread Size M24
Unlock Full Specs
to access all available technical data

Similar Products

Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23310 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23338 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Stainless Steel Forged Center-Pull Hoist Rings - 23918-SS - Jergens, Inc.
Specs
Type Center-pull
Thread Size 3/4-10 In
Maximum Load 2.5 tons (2.27 metric tons)
View Details
SP2000™ Side-Pull Hoist Rings - 47533 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 1/2-13 In
View Details