Jergens, Inc. Plastic Solid Handwheel with Revolving Spring Loaded Fold-Away Handle by ELESA® 22827

Description
Jergens Plastic Solid Handwheel with Revolving Spring Load by ELESA® has a special spring-loaded handle that automatically folds down into the cavity of the handwheel when the operator releases it. The handle disengages only when the axial pressure exerted by the operator ceases. Features, Benefits, & Product Specifications: Handwheel Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handwheel Finish & Color: Matte, Black Hub: Black Oxide Steel, H7 reamed hole Cap Material & Color: Acetal Resin-Based (POM) Technopolymer, Light Gray Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Solid Handwheel with Revolving Spring Load by ELESA® has a special spring-loaded handle that automatically folds down into the cavity of the handwheel when the operator releases it. The handle disengages only when the axial pressure exerted by the operator ceases. Features, Benefits, & Product Specifications: Handwheel Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handwheel Finish & Color: Matte, Black Hub: Black Oxide Steel, H7 reamed hole Cap Material & Color: Acetal Resin-Based (POM) Technopolymer, Light Gray Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Solid Handwheel with Revolving Spring Loaded Fold-Away Handle by ELESA® - 22827 - Jergens, Inc.
Cleveland, OH, United States
Plastic Solid Handwheel with Revolving Spring Loaded Fold-Away Handle by ELESA®
22827
Plastic Solid Handwheel with Revolving Spring Loaded Fold-Away Handle by ELESA® 22827
Jergens Plastic Solid Handwheel with Revolving Spring Load by ELESA® has a special spring-loaded handle that automatically folds down into the cavity of the handwheel when the operator releases it. The handle disengages only when the axial pressure exerted by the operator ceases. Features, Benefits, & Product Specifications: Handwheel Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handwheel Finish & Color: Matte, Black Hub: Black Oxide Steel, H7 reamed hole Cap Material & Color: Acetal Resin-Based (POM) Technopolymer, Light Gray Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Solid Handwheel with Revolving Spring Load by ELESA® has a special spring-loaded handle that automatically folds down into the cavity of the handwheel when the operator releases it. The handle disengages only when the axial pressure exerted by the operator ceases.
Features, Benefits, & Product Specifications:

  • Handwheel Material: High-Resilience Polypropylene-Based (PP) Technopolymer
  • Handwheel Finish & Color: Matte, Black
  • Hub: Black Oxide Steel, H7 reamed hole
  • Cap Material & Color: Acetal Resin-Based (POM) Technopolymer, Light Gray
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handwheels
Product Number 22827
Product Name Plastic Solid Handwheel with Revolving Spring Loaded Fold-Away Handle by ELESA®
Style Solid
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Three Spoked Handwheels by ELESA® - 22636 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Aluminum Angular Solid Handwheels - 22702 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Plastic Two Spoked Handwheels by ELESA® - 22608 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
View Details
Aluminum Finger Wheels - 22771 - Jergens, Inc.
Specs
Material Aluminum; 2024 Aluminum
View Details