Jergens, Inc. Plastic Two Spoked Handwheels by ELESA® 22604

Description
Jergens Plastic Two Spoked Handwheels by ELESA® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc. Features, Benefits, & Product Specifications: Handwheel Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handwheel Finish & Color: Matte, Black Hub: Black Oxide Steel, H7 reamed hole Cap Material & Color: Technopolymer, Light Gray Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Two Spoked Handwheels by ELESA® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc. Features, Benefits, & Product Specifications: Handwheel Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handwheel Finish & Color: Matte, Black Hub: Black Oxide Steel, H7 reamed hole Cap Material & Color: Technopolymer, Light Gray Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Two Spoked Handwheels by ELESA® - 22604 - Jergens, Inc.
Cleveland, OH, United States
Plastic Two Spoked Handwheels by ELESA®
22604
Plastic Two Spoked Handwheels by ELESA® 22604
Jergens Plastic Two Spoked Handwheels by ELESA® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc. Features, Benefits, & Product Specifications: Handwheel Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handwheel Finish & Color: Matte, Black Hub: Black Oxide Steel, H7 reamed hole Cap Material & Color: Technopolymer, Light Gray Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Two Spoked Handwheels by ELESA® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc.
Features, Benefits, & Product Specifications:

  • Handwheel Material: High-Resilience Polypropylene-Based (PP) Technopolymer
  • Handwheel Finish & Color: Matte, Black
  • Hub: Black Oxide Steel, H7 reamed hole
  • Cap Material & Color: Technopolymer, Light Gray
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handwheels
Product Number 22604
Product Name Plastic Two Spoked Handwheels by ELESA®
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Solid Handwheels with Revolving Handle by ELESA® - 22806 - Jergens, Inc.
Specs
Style Solid
Material Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
Handle Revolving
View Details
Aluminum Angular Spoked Handwheels - 22358 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Aluminum Angular Solid Handwheels - 22757 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Plastic Solid Handwheels by ELESA® - 22838 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
Handle NoHandle
View Details