Jergens, Inc. Plastic Two Spoked Handwheels with Revolving Handle by ELESA® 22618

Description
Jergens Plastic Two Spoked Handwheels with Revolving Handle by ELESA® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc. Features, Benefits, & Product Specifications: Handwheel Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handwheel Finish & Color: Matte, Black Hub: Black Oxide Steel woth H7 Reamed Hole Cap Material & Color: Technopolymer, Light Gray Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Two Spoked Handwheels with Revolving Handle by ELESA® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc. Features, Benefits, & Product Specifications: Handwheel Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handwheel Finish & Color: Matte, Black Hub: Black Oxide Steel woth H7 Reamed Hole Cap Material & Color: Technopolymer, Light Gray Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Two Spoked Handwheels with Revolving Handle by ELESA® - 22618 - Jergens, Inc.
Cleveland, OH, United States
Plastic Two Spoked Handwheels with Revolving Handle by ELESA®
22618
Plastic Two Spoked Handwheels with Revolving Handle by ELESA® 22618
Jergens Plastic Two Spoked Handwheels with Revolving Handle by ELESA® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc. Features, Benefits, & Product Specifications: Handwheel Material: High-Resilience Polypropylene-Based (PP) Technopolymer Handwheel Finish & Color: Matte, Black Hub: Black Oxide Steel woth H7 Reamed Hole Cap Material & Color: Technopolymer, Light Gray Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Two Spoked Handwheels with Revolving Handle by ELESA® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc.
Features, Benefits, & Product Specifications:

  • Handwheel Material: High-Resilience Polypropylene-Based (PP) Technopolymer
  • Handwheel Finish & Color: Matte, Black
  • Hub: Black Oxide Steel woth H7 Reamed Hole
  • Cap Material & Color: Technopolymer, Light Gray
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handwheels
Product Number 22618
Product Name Plastic Two Spoked Handwheels with Revolving Handle by ELESA®
Style Spoked
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Solid Handwheels by ELESA® - 22844 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Plastic Three Spoked Handwheels with Revolving Handle by ELESA® - 22646 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
Handle Revolving
View Details
Plastic Solid Handwheels with Revolving Fold Away Handle by ELESA® - 22812 - Jergens, Inc.
Specs
Style Solid
Material Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
Handle Revolving; Foldaway
View Details
Plastic Fixed Handwheel Handles - 34075 - Jergens, Inc.
Specs
Material Plastic; Handle: 6-6 Nylon
View Details