Jergens, Inc. Aluminum Angular Solid Handwheels 22506

Description
Jergens Aluminum Angular Solid Handwheels are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Material: Lightweight, 319 Aluminum Alloy Diameters range from 3" to 12" (75mm to 300mm) Rims are machined to run concentric with a center drill Available with or without a handle Special bores and keyways quoted upon request Note(s): Finger grips formed behind solid wheel rim for Part No.'s 22705, 22706, 22707, 22708, 22505, 22506, 22507, & 22508. All Handwheel Only Part No.'s are not tapped for a handle.
Request a Quote
Description
Jergens Aluminum Angular Solid Handwheels are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Material: Lightweight, 319 Aluminum Alloy Diameters range from 3" to 12" (75mm to 300mm) Rims are machined to run concentric with a center drill Available with or without a handle Special bores and keyways quoted upon request Note(s): Finger grips formed behind solid wheel rim for Part No.'s 22705, 22706, 22707, 22708, 22505, 22506, 22507, & 22508. All Handwheel Only Part No.'s are not tapped for a handle.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Angular Solid Handwheel, part number 22506, is constructed from lightweight 319 aluminum alloy, making it suitable for various applications in industries such as metalworking and packaging equipment. It features a diameter of 6 inches and is designed with rims that are machined to run concentric with a center drill, ensuring precision in operation. This handwheel is available with or without a handle, providing flexibility based on user requirements. Additionally, special bores and keyways can be quoted upon request, allowing for customization to meet specific project needs.

Datasheet Summary
Powered by GS/AI

The Aluminum Angular Solid Handwheel, part number 22506, is constructed from lightweight 319 aluminum alloy, making it suitable for various applications in industries such as metalworking and packaging equipment. It features a diameter of 6 inches and is designed with rims that are machined to run concentric with a center drill, ensuring precision in operation. This handwheel is available with or without a handle, providing flexibility based on user requirements. Additionally, special bores and keyways can be quoted upon request, allowing for customization to meet specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Angular Solid Handwheels - 22506 - Jergens, Inc.
Cleveland, OH, United States
Aluminum Angular Solid Handwheels
22506
Aluminum Angular Solid Handwheels 22506
Jergens Aluminum Angular Solid Handwheels are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Material: Lightweight, 319 Aluminum Alloy Diameters range from 3" to 12" (75mm to 300mm) Rims are machined to run concentric with a center drill Available with or without a handle Special bores and keyways quoted upon request Note(s): Finger grips formed behind solid wheel rim for Part No.'s 22705, 22706, 22707, 22708, 22505, 22506, 22507, & 22508. All Handwheel Only Part No.'s are not tapped for a handle.

Jergens Aluminum Angular Solid Handwheels are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment.
Features, Benefits, & Product Specifications:

  • Material: Lightweight, 319 Aluminum Alloy
  • Diameters range from 3" to 12" (75mm to 300mm)
  • Rims are machined to run concentric with a center drill
  • Available with or without a handle
  • Special bores and keyways quoted upon request

Note(s):

  • Finger grips formed behind solid wheel rim for Part No.'s 22705, 22706, 22707, 22708, 22505, 22506, 22507, & 22508.
  • All Handwheel Only Part No.'s are not tapped for a handle.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handwheels
Product Number 22506
Product Name Aluminum Angular Solid Handwheels
Style Solid
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Finger Wheels - 21296 - Jergens, Inc.
Specs
Material Aluminum; 2024 Aluminum
View Details
Aluminum Angular Spoked Handwheels - 22306 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Aluminum Finger Wheels - 21282 - Jergens, Inc.
Specs
Material Aluminum; 2024 Aluminum
Handle NoHandle
View Details
Plastic Solid Handwheels with Finger Grips by ELESA® - 22852 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details