ASG, Division of Jergens, Inc. Pneumatic Shut-Off Clutch Nutrunner 20MCS2A

Description
Manufactured with high quality materials High performance Reduced noise level Maximum reliability Reduced weight & dimensions Reversible & non-reversible models available Available in two starting systems: push-to-start and remote start Optional axial compensator: an accessory to eliminate any difference of screw height on the component. Facilitates entry of screw and reduces axial thrust on the motor’s mechanical components, protecting the internal components and guaranteeing their long life Note: Product in image shown with optional axial compensator accessory attached
Datasheet
Description
Manufactured with high quality materials High performance Reduced noise level Maximum reliability Reduced weight & dimensions Reversible & non-reversible models available Available in two starting systems: push-to-start and remote start Optional axial compensator: an accessory to eliminate any difference of screw height on the component. Facilitates entry of screw and reduces axial thrust on the motor’s mechanical components, protecting the internal components and guaranteeing their long life Note: Product in image shown with optional axial compensator accessory attached
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Shut-Off Clutch Nutrunner - 20MCS2A - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Pneumatic Shut-Off Clutch Nutrunner
20MCS2A
Pneumatic Shut-Off Clutch Nutrunner 20MCS2A
Manufactured with high quality materials High performance Reduced noise level Maximum reliability Reduced weight & dimensions Reversible & non-reversible models available Available in two starting systems: push-to-start and remote start Optional axial compensator: an accessory to eliminate any difference of screw height on the component. Facilitates entry of screw and reduces axial thrust on the motor’s mechanical components, protecting the internal components and guaranteeing their long life Note: Product in image shown with optional axial compensator accessory attached
  • Manufactured with high quality materials
  • High performance
  • Reduced noise level
  • Maximum reliability
  • Reduced weight & dimensions
  • Reversible & non-reversible models available
  • Available in two starting systems: push-to-start and remote start
  • Optional axial compensator: an accessory to eliminate any difference of screw height on the component. Facilitates entry of screw and reduces axial thrust on the motor’s mechanical components, protecting the internal components and guaranteeing their long life

Note: Product in image shown with optional axial compensator accessory attached

Supplier's Site Datasheet

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 20MCS2A
Product Name Pneumatic Shut-Off Clutch Nutrunner
Type Fixed Square Drive
Power Pneumatic
Style Hand-Held Cylindrical
Head Style In-line
Torque Range 0.2950 to 1.84 Ft-lbs (0.4000 to 2.5 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
Nut Drivers - 4601758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.9 inch (226 mm)
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - 0253-36C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Fixed Square Drive
Size Other; 7 MM
Adjustment Range 0.2756 inch (7 mm)
View Details