Jergens, Inc. Forged Adjustable Clamps 19104

Description
Jergens Forged Adjustable Clamps automatically compensate for clamping height changes within their clamping ranges. These clamps feature high-quality forging providing superior clamping strength. The swivel bushing is permanently mounted in the clamp, which alleviates lost or missing parts. The standard brass heel plate protects the machine table. Features, Benefits, & Product Specifications: Material: 1137 Forged Steel, Heat Treated Finish: Black Oxide One piece construction Versatile clamping height Made in the U.S.A. Accessories available (see Related Products below) Note(s): Holding forces are based on using our heat-treated Alloy Steel T-slot Bolts, Studs, T-nuts, and Flange Nuts in order at the recommended torque.
Request a Quote Datasheet
Description
Jergens Forged Adjustable Clamps automatically compensate for clamping height changes within their clamping ranges. These clamps feature high-quality forging providing superior clamping strength. The swivel bushing is permanently mounted in the clamp, which alleviates lost or missing parts. The standard brass heel plate protects the machine table. Features, Benefits, & Product Specifications: Material: 1137 Forged Steel, Heat Treated Finish: Black Oxide One piece construction Versatile clamping height Made in the U.S.A. Accessories available (see Related Products below) Note(s): Holding forces are based on using our heat-treated Alloy Steel T-slot Bolts, Studs, T-nuts, and Flange Nuts in order at the recommended torque.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forged Adjustable Clamps - 19104 - Jergens, Inc.
Cleveland, OH, United States
Forged Adjustable Clamps
19104
Forged Adjustable Clamps 19104
Jergens Forged Adjustable Clamps automatically compensate for clamping height changes within their clamping ranges. These clamps feature high-quality forging providing superior clamping strength. The swivel bushing is permanently mounted in the clamp, which alleviates lost or missing parts. The standard brass heel plate protects the machine table. Features, Benefits, & Product Specifications: Material: 1137 Forged Steel, Heat Treated Finish: Black Oxide One piece construction Versatile clamping height Made in the U.S.A. Accessories available (see Related Products below) Note(s): Holding forces are based on using our heat-treated Alloy Steel T-slot Bolts, Studs, T-nuts, and Flange Nuts in order at the recommended torque.

Jergens Forged Adjustable Clamps automatically compensate for clamping height changes within their clamping ranges. These clamps feature high-quality forging providing superior clamping strength. The swivel bushing is permanently mounted in the clamp, which alleviates lost or missing parts. The standard brass heel plate protects the machine table.
Features, Benefits, & Product Specifications:

  • Material: 1137 Forged Steel, Heat Treated
  • Finish: Black Oxide
  • One piece construction
  • Versatile clamping height
  • Made in the U.S.A.
  • Accessories available (see Related Products below)

Note(s):

  • Holding forces are based on using our heat-treated Alloy Steel T-slot Bolts, Studs, T-nuts, and Flange Nuts in order at the recommended torque.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 19104
Product Name Forged Adjustable Clamps
Material Steel; 1137 Forged Steel, Heat Treated
Unlock Full Specs
to access all available technical data

Similar Products

Taper Nose Straps - 47124 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Radius End Flange Nut Clamp Assemblies - 14105 - Jergens, Inc.
Specs
Application HeavyDuty
Clamping Mechanism Screw
View Details
OK-Vise® Single-Wedge Pull-Down Serrated Clamps - FK2-VT-PD - Jergens, Inc.
Specs
Clamping Mechanism Wedge
Clamp type Pull Clamp
Load Limit 24728 lbs (11215 kg)
View Details
ID Expansion Clamps - 68408 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 10000 lbs (4535 kg)
View Details