Jergens, Inc. Cast Iron Hand Knobs 16317

Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Class 30 Gray Iron Finish: Zinc Plated (including Blank Knobs) Thread: 2B-UNC for Inch, Class 6h for Metric Ream: ±0.002" for Inch, ±0.05mm for Metric Hub: Available Blank, Reamed, or Tapped
Request a Quote Datasheet
Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Class 30 Gray Iron Finish: Zinc Plated (including Blank Knobs) Thread: 2B-UNC for Inch, Class 6h for Metric Ream: ±0.002" for Inch, ±0.05mm for Metric Hub: Available Blank, Reamed, or Tapped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Hand Knobs - 16317 - Jergens, Inc.
Cleveland, OH, United States
Cast Iron Hand Knobs
16317
Cast Iron Hand Knobs 16317
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Class 30 Gray Iron Finish: Zinc Plated (including Blank Knobs) Thread: 2B-UNC for Inch, Class 6h for Metric Ream: ±0.002" for Inch, ±0.05mm for Metric Hub: Available Blank, Reamed, or Tapped

Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help!
Features, Benefits, & Product Specifications:

  • Material: Class 30 Gray Iron
  • Finish: Zinc Plated (including Blank Knobs)
  • Thread: 2B-UNC for Inch, Class 6h for Metric
  • Ream: ±0.002" for Inch, ±0.05mm for Metric
  • Hub: Available Blank, Reamed, or Tapped
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 16317
Product Name Cast Iron Hand Knobs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Knurled Torque Knobs - 32324 - Jergens, Inc.
Specs
Knob Type Clamping / Torque Knob
Colors / Finishes Available Tumble
Features Knurled
View Details
Polished Steel Ball Knobs - 36526 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Polished
Knob Material Metal
View Details
Plastic Knurled Knobs with Stud by ELESA® - 33812 - Jergens, Inc.
Specs
Colors / Finishes Available Black Matte
Features Knurled
Knob Material Plastic
View Details
Aluminum Hand Knobs - 21164 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details