Jergens, Inc. Cast Iron Hand Knobs 16306

Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Class 30 Gray Iron Finish: Zinc Plated (including Blank Knobs) Thread: 2B-UNC for Inch, Class 6h for Metric Ream: ±0.002" for Inch, ±0.05mm for Metric Hub: Available Blank, Reamed, or Tapped
Request a Quote Datasheet
Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Class 30 Gray Iron Finish: Zinc Plated (including Blank Knobs) Thread: 2B-UNC for Inch, Class 6h for Metric Ream: ±0.002" for Inch, ±0.05mm for Metric Hub: Available Blank, Reamed, or Tapped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Hand Knobs - 16306 - Jergens, Inc.
Cleveland, OH, United States
Cast Iron Hand Knobs
16306
Cast Iron Hand Knobs 16306
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Class 30 Gray Iron Finish: Zinc Plated (including Blank Knobs) Thread: 2B-UNC for Inch, Class 6h for Metric Ream: ±0.002" for Inch, ±0.05mm for Metric Hub: Available Blank, Reamed, or Tapped

Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help!
Features, Benefits, & Product Specifications:

  • Material: Class 30 Gray Iron
  • Finish: Zinc Plated (including Blank Knobs)
  • Thread: 2B-UNC for Inch, Class 6h for Metric
  • Ream: ±0.002" for Inch, ±0.05mm for Metric
  • Hub: Available Blank, Reamed, or Tapped
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 16306
Product Name Cast Iron Hand Knobs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Knurled Control Knob with Stud - 21256 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details
Plastic Lobe Knobs by ELESA® - 33840 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Black
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based (PP) Technopolymer
View Details
Plastic Fluted Grip Knobs with Stud by ELESA® - 34251 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
Aluminum Hand Knobs - 21110 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details