ASG, Division of Jergens, Inc. Threaded Output Shaft Air Motor 15M140D-5/16x24UNF

Description
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing MM, MN, MO air motor models available, consult ASG for additional information Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Ideal to use the motors for drilling, deburring, and other operations 5/16x24UNF for 15M; 3/8x24UNF for 20M and 28M
Description
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing MM, MN, MO air motor models available, consult ASG for additional information Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Ideal to use the motors for drilling, deburring, and other operations 5/16x24UNF for 15M; 3/8x24UNF for 20M and 28M

Suppliers

Company
Product
Description
Supplier Links
Threaded Output Shaft Air Motor - 15M140D-5/16x24UNF - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Threaded Output Shaft Air Motor
15M140D-5/16x24UNF
Threaded Output Shaft Air Motor 15M140D-5/16x24UNF
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing MM, MN, MO air motor models available, consult ASG for additional information Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Ideal to use the motors for drilling, deburring, and other operations 5/16x24UNF for 15M; 3/8x24UNF for 20M and 28M
  • Innovative design insures reliable motor starting even at low air pressure
  • Low vibration levels
  • Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing
  • MM, MN, MO air motor models available, consult ASG for additional information
  • Highly effective due to compact size, high power output and low air consumption
  • Designed using materials and processes that minimize the effects on the environment
  • Customized models are available upon request
  • Ideal to use the motors for drilling, deburring, and other operations
  • 5/16x24UNF for 15M; 3/8x24UNF for 20M and 28M
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Air Motors
Product Number 15M140D-5/16x24UNF
Product Name Threaded Output Shaft Air Motor
Torque 1.62 Ft-lbs (2.2 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter and Gearbox - DMO15/15 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 35.4 Ft-lbs (48 N-m)
View Details
Pneumatic Air Motors -  - Boston Gear
Specs
Mounting Flange Mount
Maximum Air Pressure 100 psi (70.38 m H2O)
Free Speed 300 to 3000 rpm
View Details
Smooth Output Shaft Air Motor - MO1200R - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Features Reversible
Torque 0.9587 Ft-lbs (1.3 N-m)
Air Consumption 38.1 SCFM (64.76 m³/hr)
View Details