ASG, Division of Jergens, Inc. Low Rotation Smooth Output Shaft Air Motor 20M13R-D10

Description
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Suitable for many applications: mixing, moving, components positioning, various movements Smooth shaft ø 10mm with UNI 6604 Form A key slot Maximum torque permitted: 4-5 N.m for 20M; 8 N.m for 28M
Description
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Suitable for many applications: mixing, moving, components positioning, various movements Smooth shaft ø 10mm with UNI 6604 Form A key slot Maximum torque permitted: 4-5 N.m for 20M; 8 N.m for 28M

Suppliers

Company
Product
Description
Supplier Links
Low Rotation Smooth Output Shaft Air Motor - 20M13R-D10 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Low Rotation Smooth Output Shaft Air Motor
20M13R-D10
Low Rotation Smooth Output Shaft Air Motor 20M13R-D10
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Suitable for many applications: mixing, moving, components positioning, various movements Smooth shaft ø 10mm with UNI 6604 Form A key slot Maximum torque permitted: 4-5 N.m for 20M; 8 N.m for 28M
  • Innovative design insures reliable motor starting even at low air pressure
  • Low vibration levels
  • Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing
  • Highly effective due to compact size, high power output and low air consumption
  • Designed using materials and processes that minimize the effects on the environment
  • Customized models are available upon request
  • Suitable for many applications: mixing, moving, components positioning, various movements
  • Smooth shaft Ø 10mm with UNI 6604 Form A key slot
  • Maximum torque permitted: 4-5 N.m for 20M; 8 N.m for 28M
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Air Motors
Product Number 20M13R-D10
Product Name Low Rotation Smooth Output Shaft Air Motor
Features Reversible
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor LZB - LZB33-L-AV026-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 2.36 Ft-lbs (3.2 N-m)
View Details
Pneumatic Motor with Speed Limiter - DMO15/12 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Smooth Output Shaft Air Motor - MM32 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Torque 12.02 Ft-lbs (16.3 N-m)
Air Consumption 14.8 SCFM (25.16 m³/hr)
Free Speed 300 rpm
View Details
Spur Gear, Multi-Vane Air Motor - 92RM2 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Type / Applications Vane Motors
Mounting Face Mount
Material Aluminum; Steel
View Details