ASG, Division of Jergens, Inc. Angle Head Auto Shut-Off Pneumatic Nutrunner 15C4A30

Description
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard 30-degree angle head 1/4" Square drive Torque range 7.08 to 35.4 lbf.in (0.8 to 4 N.m) Ideal for automotive and appliance industry applications
Description
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard 30-degree angle head 1/4" Square drive Torque range 7.08 to 35.4 lbf.in (0.8 to 4 N.m) Ideal for automotive and appliance industry applications

Suppliers

Company
Product
Description
Supplier Links
Angle Head Auto Shut-Off Pneumatic Nutrunner - 15C4A30 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Angle Head Auto Shut-Off Pneumatic Nutrunner
15C4A30
Angle Head Auto Shut-Off Pneumatic Nutrunner 15C4A30
FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard 30-degree angle head 1/4" Square drive Torque range 7.08 to 35.4 lbf.in (0.8 to 4 N.m) Ideal for automotive and appliance industry applications

FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation.

  • High precision, gold standard quality auto shut-off technology
  • Clutch adjustment key and tool hanger included as standard
  • 30-degree angle head
  • 1/4" Square drive
  • Torque range 7.08 to 35.4 lbf.in (0.8 to 4 N.m)
  • Ideal for automotive and appliance industry applications
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 15C4A30
Product Name Angle Head Auto Shut-Off Pneumatic Nutrunner
Type Nut Runner
Power Pneumatic
Torque Range 0.5900 to 2.95 Ft-lbs (0.8000 to 4 N-m)
Free Speed 950 rpm
Noise Level 73 dB
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 4992335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.29 inch (236 mm)
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Transducerized Right Angle Nutrunner - ASG-SD2500-10RP - ASG, Division of Jergens, Inc.
Specs
Type Fixed Square Drive
Power Electric
Head Style Right-Angle
View Details