FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation.
FIAM offers 2CS nutrunner models equipped with pneumatic pick-up signal port for error-proofing operations. Compatible with FIAM TOM (Torque Operation Monitor) unit.
| ASG, Division of Jergens, Inc. | |
|---|---|
| Product Category | Nut Runners and Nut Drivers |
| Product Number | 15C4A30-2CS |
| Product Name | Angle Head Auto Shut-Off Pneumatic Nutrunner Ported for Error-Proofing |
| Type | Nut Runner |
| Power | Pneumatic |
| Torque Range | 0.5900 to 2.95 Ft-lbs (0.8000 to 4 N-m) |
| Free Speed | 950 rpm |
| Noise Level | 73 dB |