Jergens, Inc. Clamp Assembly Guide Blocks 13703

Description
Clamp Assembly Guide Blocks guide our Strap Clamp Assemblies straight back for part loading. Features, Benefits, & Product Specifications: Material: C-1018 Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened 74-77 R30N Mounting screws supplied with heel
Request a Quote Datasheet
Description
Clamp Assembly Guide Blocks guide our Strap Clamp Assemblies straight back for part loading. Features, Benefits, & Product Specifications: Material: C-1018 Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened 74-77 R30N Mounting screws supplied with heel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Assembly Guide Blocks - 13703 - Jergens, Inc.
Cleveland, OH, United States
Clamp Assembly Guide Blocks
13703
Clamp Assembly Guide Blocks 13703
Clamp Assembly Guide Blocks guide our Strap Clamp Assemblies straight back for part loading. Features, Benefits, & Product Specifications: Material: C-1018 Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened 74-77 R30N Mounting screws supplied with heel

Clamp Assembly Guide Blocks guide our Strap Clamp Assemblies straight back for part loading.
Features, Benefits, & Product Specifications:

  • Material: C-1018 Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened 74-77 R30N
  • Mounting screws supplied with heel
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 13703
Product Name Clamp Assembly Guide Blocks
Material Steel; C-1018 Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Double Cam Clamp Assemblies with Radius Nose Strap - 12515 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Cam Clamps
View Details
Swing Clamps - 60685 - Jergens, Inc.
Specs
Actuation Hydraulic
Clamp type Hook / Swing Clamp
Load Limit 4800 lbs (2177 kg)
View Details
OK-Vise® Single-Wedge Pull-Down Serrated Clamps - BK2-VT-PD - Jergens, Inc.
Specs
Clamping Mechanism Wedge
Clamp type Pull Clamp
Load Limit 5620 lbs (2549 kg)
View Details
Micro™ Expanding Machinable Clamps - 68876 - Jergens, Inc.
Specs
Material Aluminum; Channel 7075-76 Aluminum
Load Limit 3499 lbs (1587 kg)
View Details