Jergens, Inc. Knob Clamp Assemblies 13501

Description
Jergens Knob Clamp Assemblies are designed for light-duty clamping. The hand knob eliminates wrenching for faster work changes. A spherical washer allows for clamping irregular surfaces. Features, Benefits, & Product Specifications: Interchangeable pad option Steel, Brass, and Plastic Strap Pads are available (see Related Products below) Pads machinable to the part configuration Note(s): "G" dimension represents an optimum dimension. Part No. 13501 does not include a finger handle (see Related Products below).
Request a Quote
Description
Jergens Knob Clamp Assemblies are designed for light-duty clamping. The hand knob eliminates wrenching for faster work changes. A spherical washer allows for clamping irregular surfaces. Features, Benefits, & Product Specifications: Interchangeable pad option Steel, Brass, and Plastic Strap Pads are available (see Related Products below) Pads machinable to the part configuration Note(s): "G" dimension represents an optimum dimension. Part No. 13501 does not include a finger handle (see Related Products below).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Knob Clamp Assembly, part number 13501, is designed for light-duty clamping applications. It features a hand knob that eliminates the need for wrenches, facilitating quicker work changes. The assembly includes a spherical washer that allows for effective clamping on irregular surfaces. This model offers an interchangeable pad option, with standard steel pads available, as well as brass and plastic pads. The pads can be machined to fit specific part configurations. The assembly has a thread size of 1/4-20 and weighs 0.35 lbs. It is important to note that this part does not include a finger handle.

Datasheet Summary
Powered by GS/AI

Jergens Knob Clamp Assembly, part number 13501, is designed for light-duty clamping applications. It features a hand knob that eliminates the need for wrenches, facilitating quicker work changes. The assembly includes a spherical washer that allows for effective clamping on irregular surfaces. This model offers an interchangeable pad option, with standard steel pads available, as well as brass and plastic pads. The pads can be machined to fit specific part configurations. The assembly has a thread size of 1/4-20 and weighs 0.35 lbs. It is important to note that this part does not include a finger handle.

Suppliers

Company
Product
Description
Supplier Links
Knob Clamp Assemblies - 13501 - Jergens, Inc.
Cleveland, OH, United States
Knob Clamp Assemblies
13501
Knob Clamp Assemblies 13501
Jergens Knob Clamp Assemblies are designed for light-duty clamping. The hand knob eliminates wrenching for faster work changes. A spherical washer allows for clamping irregular surfaces. Features, Benefits, & Product Specifications: Interchangeable pad option Steel, Brass, and Plastic Strap Pads are available (see Related Products below) Pads machinable to the part configuration Note(s): "G" dimension represents an optimum dimension. Part No. 13501 does not include a finger handle (see Related Products below).

Jergens Knob Clamp Assemblies are designed for light-duty clamping. The hand knob eliminates wrenching for faster work changes. A spherical washer allows for clamping irregular surfaces.
Features, Benefits, & Product Specifications:

  • Interchangeable pad option
  • Steel, Brass, and Plastic Strap Pads are available (see Related Products below)
  • Pads machinable to the part configuration

Note(s):

  • "G" dimension represents an optimum dimension.
  • Part No. 13501 does not include a finger handle (see Related Products below).
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 13501
Product Name Knob Clamp Assemblies
Application Light Duty (Office or Drafting)
Unlock Full Specs
to access all available technical data

Similar Products

Knob Clamp Assemblies - 13503 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
View Details
Micro™ Clamps - 68513 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Stainless Steel; Stainless Steel
Load Limit 800 lbs (363 kg)
View Details
Micro™ Adjustable Clamps - 68663 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4001 lbs (1815 kg)
View Details
Micro™ Expanding Machinable Clamps - 68870 - Jergens, Inc.
Specs
Material Aluminum; Channel 7075-76 Aluminum
Load Limit 500 lbs (227 kg)
View Details