Jergens, Inc. Aluminum Balanced Crank Handles 11302

Description
Jergens Aluminum Balanced Crank Handles are good replacements for heavier steel handles. The lightweight characteristics make table positioning easier as no fall-off occurs after the position has been established. They are ideal for applications such as optical jig-boring equipment and inspection instruments. Features, Benefits, & Product Specifications: Material: 319 Aluminum Alloy Finish: Grey Enamel
Request a Quote
Description
Jergens Aluminum Balanced Crank Handles are good replacements for heavier steel handles. The lightweight characteristics make table positioning easier as no fall-off occurs after the position has been established. They are ideal for applications such as optical jig-boring equipment and inspection instruments. Features, Benefits, & Product Specifications: Material: 319 Aluminum Alloy Finish: Grey Enamel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Aluminum Balanced Crank Handle, part number 11302, is constructed from 319 aluminum alloy and features a grey enamel finish. This handle measures 3 1/16 inches in length and 1 11/16 inches in width, with a center hole that is cross-drilled on one side. Weighing 0.30 lbs, it is designed to be a lightweight alternative to heavier steel handles, facilitating easier table positioning without the risk of fall-off after the desired position is established. This product is particularly suitable for applications in optical jig boring equipment and inspection instruments.

Datasheet Summary
Powered by GS/AI

Jergens Aluminum Balanced Crank Handle, part number 11302, is constructed from 319 aluminum alloy and features a grey enamel finish. This handle measures 3 1/16 inches in length and 1 11/16 inches in width, with a center hole that is cross-drilled on one side. Weighing 0.30 lbs, it is designed to be a lightweight alternative to heavier steel handles, facilitating easier table positioning without the risk of fall-off after the desired position is established. This product is particularly suitable for applications in optical jig boring equipment and inspection instruments.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Balanced Crank Handles - 11302 - Jergens, Inc.
Cleveland, OH, United States
Aluminum Balanced Crank Handles
11302
Aluminum Balanced Crank Handles 11302
Jergens Aluminum Balanced Crank Handles are good replacements for heavier steel handles. The lightweight characteristics make table positioning easier as no fall-off occurs after the position has been established. They are ideal for applications such as optical jig-boring equipment and inspection instruments. Features, Benefits, & Product Specifications: Material: 319 Aluminum Alloy Finish: Grey Enamel

Jergens Aluminum Balanced Crank Handles are good replacements for heavier steel handles. The lightweight characteristics make table positioning easier as no fall-off occurs after the position has been established. They are ideal for applications such as optical jig-boring equipment and inspection instruments.
Features, Benefits, & Product Specifications:

  • Material: 319 Aluminum Alloy
  • Finish: Grey Enamel
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 11302
Product Name Aluminum Balanced Crank Handles
Handle Type Crank
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Stud by ELESA® - 34388 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Plastic Light Duty Tapered Handles - 32112 - Jergens, Inc.
Specs
Handle Type TaperedHandle
View Details
Aluminum Revolving and Solid Handles - 21955 - Jergens, Inc.
Specs
Colors / Finishes Available Clear
Handle Material Metal
Material Description 2024 Aluminum
View Details
Plastic Button Head Adjustable Handles with Stud by ELESA® - 34374 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details