ASG, Division of Jergens, Inc. Gedore TLS Series Preset Torque Screwdriver 015200

Description
Accurate process control is ensured by eliminating under and over tightening due to the proven Gedore Torque slipping technology These versatile tools are ideal for a wide range of applications by offering both bi-directional and one way slipping actions Lightweight aluminium construction and smooth reset action of the tool increases production efficiency by reducing operator fatigue Reduces the likelihood of warranty and rework by ensuring accurate torque application. These tools can be used by operators at any skill level, due to the unique slipping mechanism TLS Screwdrivers are supplied with a pack of four interchangeable coloured end caps to allow easy identification and to see what tool is set to each torque value (ASG #: 015999 - not supplied with 0022 versions)
Description
Accurate process control is ensured by eliminating under and over tightening due to the proven Gedore Torque slipping technology These versatile tools are ideal for a wide range of applications by offering both bi-directional and one way slipping actions Lightweight aluminium construction and smooth reset action of the tool increases production efficiency by reducing operator fatigue Reduces the likelihood of warranty and rework by ensuring accurate torque application. These tools can be used by operators at any skill level, due to the unique slipping mechanism TLS Screwdrivers are supplied with a pack of four interchangeable coloured end caps to allow easy identification and to see what tool is set to each torque value (ASG #: 015999 - not supplied with 0022 versions)

Suppliers

Company
Product
Description
Supplier Links
Gedore TLS Series Preset Torque Screwdriver - 015200 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore TLS Series Preset Torque Screwdriver
015200
Gedore TLS Series Preset Torque Screwdriver 015200
Accurate process control is ensured by eliminating under and over tightening due to the proven Gedore Torque slipping technology These versatile tools are ideal for a wide range of applications by offering both bi-directional and one way slipping actions Lightweight aluminium construction and smooth reset action of the tool increases production efficiency by reducing operator fatigue Reduces the likelihood of warranty and rework by ensuring accurate torque application. These tools can be used by operators at any skill level, due to the unique slipping mechanism TLS Screwdrivers are supplied with a pack of four interchangeable coloured end caps to allow easy identification and to see what tool is set to each torque value (ASG #: 015999 - not supplied with 0022 versions)
  • Accurate process control is ensured by eliminating under and over tightening due to the proven Gedore Torque slipping technology
  • These versatile tools are ideal for a wide range of applications by offering both bi-directional and one way slipping actions
  • Lightweight aluminium construction and smooth reset action of the tool increases production efficiency by reducing operator fatigue
  • Reduces the likelihood of warranty and rework by ensuring accurate torque application.
  • These tools can be used by operators at any skill level, due to the unique slipping mechanism
  • TLS Screwdrivers are supplied with a pack of four interchangeable coloured end caps to allow easy identification and to see what tool is set to each torque value (ASG #: 015999 - not supplied with 0022 versions)
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (hand tool)
Product Number 015200
Product Name Gedore TLS Series Preset Torque Screwdriver
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2167 - WAGO
Specs
Drive Type T25
View Details
2 suppliers
Preset Torque Screwdrivers PM-36 - 810563 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details
Gedore TLS Series Preset Torque Screwdriver - 015895 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 22.12 to 120 In-lbs (25.51 to 139 kg-cm)
View Details