ASG, Division of Jergens, Inc. Gedore Preset Pro Torque Screwdriver 065600

Description
Pro Preset Torque Screwdrivers ensure accurate process control by eliminating under and over tightening due to the proven Gedore Torque slipping technology Calibration stickers can be easily applied to the purpose designed nose Years of dependable service is provided by the Torque Screwdrivers robust design especially if regularly calibrated Increased production efficiency by reducing operator fatigue due to the dual formed ergonomic hand grip and smooth tool reset action The ¼” female hexagon TLS range proves versatile with a quick conversion to male square ¼” drive by using a convertor (ASG #: 029200) Pro 450 and 1350 Preset Torque Screwdriver models come with T-bars as standard to assist with higher torque application To allow for customization and clear identification interchangeable colored end caps are available in packs of four In each pack of four there is a red, green, blue and black (ASG #: 065800) One Way (O/W) clockwise torque and anti clockwise torque ESD Preset Torque Screwdriver models available for safe electronic component assembly Clean Room (CRS) Class 100 versions available
Description
Pro Preset Torque Screwdrivers ensure accurate process control by eliminating under and over tightening due to the proven Gedore Torque slipping technology Calibration stickers can be easily applied to the purpose designed nose Years of dependable service is provided by the Torque Screwdrivers robust design especially if regularly calibrated Increased production efficiency by reducing operator fatigue due to the dual formed ergonomic hand grip and smooth tool reset action The ¼” female hexagon TLS range proves versatile with a quick conversion to male square ¼” drive by using a convertor (ASG #: 029200) Pro 450 and 1350 Preset Torque Screwdriver models come with T-bars as standard to assist with higher torque application To allow for customization and clear identification interchangeable colored end caps are available in packs of four In each pack of four there is a red, green, blue and black (ASG #: 065800) One Way (O/W) clockwise torque and anti clockwise torque ESD Preset Torque Screwdriver models available for safe electronic component assembly Clean Room (CRS) Class 100 versions available

Suppliers

Company
Product
Description
Supplier Links
Gedore Preset Pro Torque Screwdriver - 065600 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore Preset Pro Torque Screwdriver
065600
Gedore Preset Pro Torque Screwdriver 065600
Pro Preset Torque Screwdrivers ensure accurate process control by eliminating under and over tightening due to the proven Gedore Torque slipping technology Calibration stickers can be easily applied to the purpose designed nose Years of dependable service is provided by the Torque Screwdrivers robust design especially if regularly calibrated Increased production efficiency by reducing operator fatigue due to the dual formed ergonomic hand grip and smooth tool reset action The ¼” female hexagon TLS range proves versatile with a quick conversion to male square ¼” drive by using a convertor (ASG #: 029200) Pro 450 and 1350 Preset Torque Screwdriver models come with T-bars as standard to assist with higher torque application To allow for customization and clear identification interchangeable colored end caps are available in packs of four In each pack of four there is a red, green, blue and black (ASG #: 065800) One Way (O/W) clockwise torque and anti clockwise torque ESD Preset Torque Screwdriver models available for safe electronic component assembly Clean Room (CRS) Class 100 versions available
  • Pro Preset Torque Screwdrivers ensure accurate process control by eliminating under and over tightening due to the proven Gedore Torque slipping technology
  • Calibration stickers can be easily applied to the purpose designed nose
  • Years of dependable service is provided by the Torque Screwdrivers robust design especially if regularly calibrated
  • Increased production efficiency by reducing operator fatigue due to the dual formed ergonomic hand grip and smooth tool reset action
  • The ¼” female hexagon TLS range proves versatile with a quick conversion to male square ¼” drive by using a convertor (ASG #: 029200)
  • Pro 450 and 1350 Preset Torque Screwdriver models come with T-bars as standard to assist with higher torque application
  • To allow for customization and clear identification interchangeable colored end caps are available in packs of four In each pack of four there is a red, green, blue and black (ASG #: 065800)
  • One Way (O/W) clockwise torque and anti clockwise torque
  • ESD Preset Torque Screwdriver models available for safe electronic component assembly
  • Clean Room (CRS) Class 100 versions available
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (hand tool)
Product Number 065600
Product Name Gedore Preset Pro Torque Screwdriver
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2131 - WAGO
Specs
Drive Type Crosshead; PZ1
View Details
2 suppliers
Preset Torque Screwdrivers PM-36 - 810563 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details
Gedore TLS Cleanroom Preset Torque Screwdriver - 015209 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 0.0563 to 0.7500 In-lbs (0.0649 to 0.8648 kg-cm)
View Details