Jasper Electronics, Inc. Medical External Power Supplies MD100-6

Description
FEATURES: 90-264 VAC input Output Voltage Options from 5-54 VDC UL/cUL 60601 3rd Edition Certified Desktop 2 & 3 Pin AC input options Efficiency Levels V & VI – CoC Tier 2 – Large selection of standard output connectors Special connectors, colors & cable lengths are all available at standard pricing and low MOQs Description Jasper’s Medical Power Supplies are available from 4.5W-310W, with both fixed and detachable I/O cords options. Standard and Custom configuration Medical IEC Adapters are also available. To view the list of plug options, please visit the Output Cable Plug Appendix Page by clicking the button below. Please contact us with any further information about your application so we can offer a solution. DOWNLOAD APPENDIX
Datasheet
Description
FEATURES: 90-264 VAC input Output Voltage Options from 5-54 VDC UL/cUL 60601 3rd Edition Certified Desktop 2 & 3 Pin AC input options Efficiency Levels V & VI – CoC Tier 2 – Large selection of standard output connectors Special connectors, colors & cable lengths are all available at standard pricing and low MOQs Description Jasper’s Medical Power Supplies are available from 4.5W-310W, with both fixed and detachable I/O cords options. Standard and Custom configuration Medical IEC Adapters are also available. To view the list of plug options, please visit the Output Cable Plug Appendix Page by clicking the button below. Please contact us with any further information about your application so we can offer a solution. DOWNLOAD APPENDIX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical External Power Supplies - MD100-6 - Jasper Electronics, Inc.
Anaheim, CA, United States
Medical External Power Supplies
MD100-6
Medical External Power Supplies MD100-6
FEATURES: 90-264 VAC input Output Voltage Options from 5-54 VDC UL/cUL 60601 3rd Edition Certified Desktop 2 & 3 Pin AC input options Efficiency Levels V & VI – CoC Tier 2 – Large selection of standard output connectors Special connectors, colors & cable lengths are all available at standard pricing and low MOQs Description Jasper’s Medical Power Supplies are available from 4.5W-310W, with both fixed and detachable I/O cords options. Standard and Custom configuration Medical IEC Adapters are also available. To view the list of plug options, please visit the Output Cable Plug Appendix Page by clicking the button below. Please contact us with any further information about your application so we can offer a solution. DOWNLOAD APPENDIX

FEATURES:

  • 90-264 VAC input
  • Output Voltage Options from 5-54 VDC
  • UL/cUL 60601 3rd Edition Certified
  • Desktop 2 & 3 Pin AC input options
  • Efficiency Levels V & VI – CoC Tier 2 –
  • Large selection of standard output connectors
  • Special connectors, colors & cable lengths are all available at standard pricing and low MOQs

Description

Jasper’s Medical Power Supplies are available from 4.5W-310W, with both fixed and detachable I/O cords options. Standard and Custom configuration Medical IEC Adapters are also available. To view the list of plug options, please visit the Output Cable Plug Appendix Page by clicking the button below. Please contact us with any further information about your application so we can offer a solution.


DOWNLOAD APPENDIX

Supplier's Site Datasheet

Technical Specifications

  Jasper Electronics, Inc.
Product Category Power Supplies
Product Number MD100-6
Product Name Medical External Power Supplies
Type AC / DC Adapter; Medical Power Supply
Form Factor Desktop / Free Standing
Features 151.45 x 58.8 x 34.2 mm
Adapter Plug Type Inlet: C14, C8, C6, C18
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers
AC/DC Adapters - 1759072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Adapter Plug Type Iec 320 c8
Regulatory Compliance RoHS Compliant
View Details
High Voltage Power Supplies - 402S-50KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details