Custom rotary strip brushes are available in two sizes: D Series and G Series. Extrusions are made from aluminum alloy. Machined aluminum alloy mounting hubs are available. Hubs for D Series rotary brushes enable mounting on shafts with 0.750 inch diameter; hubs for G Series rotary brushes enable mounting on shafts with 1.000 inch diameter. Brush channel materials include galvanized steel and T-304, T-304L, T-316 and T-316L stainless steels. A wide variety of filament materials is available (including crimped and level) with a wide selection of filament diameters. Custom mandrels and hubs can be designed and manufactured, upon request. Sealeze rotary strip brushes are designed for low-RPM applications, typically less than 100 RPM. If your application requires rotary strip brushes with special requirements, contact a Sealeze Sales Representative for more information.
| Sealeze | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | Series G |
| Product Name | Custom Rotary Strip Brush |
| Brush Type / Shape | Strip Brush; Other Type / Shape; Rotary Strip Brush; Cylinder / Roller Brush; End Brush |