Sealeze Custom Strip Brush Section A

Description
In addition to manufacturing straight strip brush with exposed filament lengths of 0.125 inches and greater, we can manufacture brushes with special profile trims. We can die-cut filament profiles to your drawings to provide a brush that will seal or wipe an irregular shape or surface. Filaments are available with diameters of 0.0025 inches and larger, in almost any color you might need. Minimum orders may apply for special filament colors, shapes, etc. Popular filament materials include, nylon 6, 6.6 and 6.12, polypropylene, polyester, stainless steels, mild steel, brass and horse hair. Our stock channels are galvanized steel and immediately available. We stock stainless steel materials T-304, T-304L, T-316, and T-316L and can provide stainless steel channel brushes in 5 to 10 working days. We have the capability to make brushes with brass and monel channels and will consider other channel materials upon request. Longer lead times and minimum orders may apply. Mounting holes can be provided to your exact dimensions and placement. We can machine-notch the flange to perfectly fit your application and holders can be anodized to your specifications or powder coated to any color. All of our extruded holders are aluminum; roll-formed holders in alloys such as steel, stainless steel, brass and monel are available.
Description
In addition to manufacturing straight strip brush with exposed filament lengths of 0.125 inches and greater, we can manufacture brushes with special profile trims. We can die-cut filament profiles to your drawings to provide a brush that will seal or wipe an irregular shape or surface. Filaments are available with diameters of 0.0025 inches and larger, in almost any color you might need. Minimum orders may apply for special filament colors, shapes, etc. Popular filament materials include, nylon 6, 6.6 and 6.12, polypropylene, polyester, stainless steels, mild steel, brass and horse hair. Our stock channels are galvanized steel and immediately available. We stock stainless steel materials T-304, T-304L, T-316, and T-316L and can provide stainless steel channel brushes in 5 to 10 working days. We have the capability to make brushes with brass and monel channels and will consider other channel materials upon request. Longer lead times and minimum orders may apply. Mounting holes can be provided to your exact dimensions and placement. We can machine-notch the flange to perfectly fit your application and holders can be anodized to your specifications or powder coated to any color. All of our extruded holders are aluminum; roll-formed holders in alloys such as steel, stainless steel, brass and monel are available.

Suppliers

Company
Product
Description
Supplier Links
Custom Strip Brush - Section A - Sealeze
Richmond, VA, USA
Custom Strip Brush
Section A
Custom Strip Brush Section A
In addition to manufacturing straight strip brush with exposed filament lengths of 0.125 inches and greater, we can manufacture brushes with special profile trims. We can die-cut filament profiles to your drawings to provide a brush that will seal or wipe an irregular shape or surface. Filaments are available with diameters of 0.0025 inches and larger, in almost any color you might need. Minimum orders may apply for special filament colors, shapes, etc. Popular filament materials include, nylon 6, 6.6 and 6.12, polypropylene, polyester, stainless steels, mild steel, brass and horse hair. Our stock channels are galvanized steel and immediately available. We stock stainless steel materials T-304, T-304L, T-316, and T-316L and can provide stainless steel channel brushes in 5 to 10 working days. We have the capability to make brushes with brass and monel channels and will consider other channel materials upon request. Longer lead times and minimum orders may apply. Mounting holes can be provided to your exact dimensions and placement. We can machine-notch the flange to perfectly fit your application and holders can be anodized to your specifications or powder coated to any color. All of our extruded holders are aluminum; roll-formed holders in alloys such as steel, stainless steel, brass and monel are available.

In addition to manufacturing straight strip brush with exposed filament lengths of 0.125 inches and greater, we can manufacture brushes with special profile trims. We can die-cut filament profiles to your drawings to provide a brush that will seal or wipe an irregular shape or surface. Filaments are available with diameters of 0.0025 inches and larger, in almost any color you might need. Minimum orders may apply for special filament colors, shapes, etc. Popular filament materials include, nylon 6, 6.6 and 6.12, polypropylene, polyester, stainless steels, mild steel, brass and horse hair. Our stock channels are galvanized steel and immediately available. We stock stainless steel materials T-304, T-304L, T-316, and T-316L and can provide stainless steel channel brushes in 5 to 10 working days. We have the capability to make brushes with brass and monel channels and will consider other channel materials upon request. Longer lead times and minimum orders may apply. Mounting holes can be provided to your exact dimensions and placement. We can machine-notch the flange to perfectly fit your application and holders can be anodized to your specifications or powder coated to any color. All of our extruded holders are aluminum; roll-formed holders in alloys such as steel, stainless steel, brass and monel are available.

Metal Brush - Section A - Sealeze
Richmond, VA, USA
Metal Brush
Section A
Metal Brush Section A
Sealeze metal filament brushes are ideal for applications requiring abrasion, electrical conductivity, chemical shielding, electro-magnetic shielding, environments with elevated temperatures or applications where synthetic or natural fiber brushes are not appropriate. Sealeze Metal Filament brushes can be used to dissipate static charges in extreme high-temperature applications. For Food and Pharmaceutical applications, stainless steel filament with stainless steel channel are widely used in these and other FDA-regulated industries. Sealeze metal filament is available in mild steel, stainless steels, brass, and phosphor bronze and are available with galvanized steel or stainless steel channels.

Sealeze metal filament brushes are ideal for applications requiring abrasion, electrical conductivity, chemical shielding, electro-magnetic shielding, environments with elevated temperatures or applications where synthetic or natural fiber brushes are not appropriate. Sealeze Metal Filament brushes can be used to dissipate static charges in extreme high-temperature applications. For Food and Pharmaceutical applications, stainless steel filament with stainless steel channel are widely used in these and other FDA-regulated industries. Sealeze metal filament is available in mild steel, stainless steels, brass, and phosphor bronze and are available with galvanized steel or stainless steel channels.

Technical Specifications

  Sealeze Sealeze
Product Category Industrial Brushes Specialty Brushes
Product Number Section A Section A
Product Name Custom Strip Brush Metal Brush
Specific Product Type / Shape End Brush; Strip Brush
Brush Filament / Fill Material Steel (optional feature); Brass / Bronze (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Nylon, Polypropylene Steel (optional feature); Brass / Bronze (optional feature); Metal Wire; Phosphor Bronze
Width 0.0950 inch (2.41 mm)
Applications Dusting / Wiping; Sealing Gaps Abrasion, Electrical Conductivity
Outer / OD 0.0025 inch (0.0635 mm) 0.0030 to 0.0130 inch (0.0762 to 0.3302 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Round Brush 5/8
Specs
Brush Type / Shape Other Type / Shape; Round Brush
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – Standard Density 1
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details
Custom Inverted Spiral Brush - ISK1 - Sealeze
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Inverted Spiral Brush; Cylinder / Roller Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 8 to ? inch (203 to ? mm)
View Details