Sealeze Brush Lever Seal LSB103BC

Description
Lever seals are available in a variety of filaments and can be constructed in channel and clip materials to meet your needs. They can be made to almost any length and width. T-304 stainlesss steel clips (2); SFB103BC stock nylon brush with 0.500 OAT, nylon black crimped filament, galvanized steel channel.
Description
Lever seals are available in a variety of filaments and can be constructed in channel and clip materials to meet your needs. They can be made to almost any length and width. T-304 stainlesss steel clips (2); SFB103BC stock nylon brush with 0.500 OAT, nylon black crimped filament, galvanized steel channel.

Suppliers

Company
Product
Description
Supplier Links
Brush Lever Seal - LSB103BC - Sealeze
Richmond, VA, USA
Brush Lever Seal
LSB103BC
Brush Lever Seal LSB103BC
Lever seals are available in a variety of filaments and can be constructed in channel and clip materials to meet your needs. They can be made to almost any length and width. T-304 stainlesss steel clips (2); SFB103BC stock nylon brush with 0.500 OAT, nylon black crimped filament, galvanized steel channel.

Lever seals are available in a variety of filaments and can be constructed in channel and clip materials to meet your needs. They can be made to almost any length and width. T-304 stainlesss steel clips (2); SFB103BC stock nylon brush with 0.500 OAT, nylon black crimped filament, galvanized steel channel.

Technical Specifications

  Sealeze
Product Category Specialty Brushes
Product Number LSB103BC
Product Name Brush Lever Seal
Brush Type / Shape Other Type / Shape; Lever Seal; End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Therm-L-Brush™ - D482CLA30BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 120 inch (2438 to 3048 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
K10014, 10 Inch Knot Wheel - 42087 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 1.12 inch (28.57 mm)
View Details