Sealeze Custom Inverted Spiral Brush ISA1

Description
Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter (OD) and inside diameter (ID) depend on channel size and channel material. Mandrels for external spiral brushes can be made to your specifications, including: solid or tubular construction, keyway or threaded mounting, welded or clip-mounted brush. If your application requires a spiral with diameter less than those shown, contact a Sealeze Sales Representative for more information.
Description
Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter (OD) and inside diameter (ID) depend on channel size and channel material. Mandrels for external spiral brushes can be made to your specifications, including: solid or tubular construction, keyway or threaded mounting, welded or clip-mounted brush. If your application requires a spiral with diameter less than those shown, contact a Sealeze Sales Representative for more information.

Suppliers

Company
Product
Description
Supplier Links
Custom Inverted Spiral Brush - ISA1 - Sealeze
Richmond, VA, USA
Custom Inverted Spiral Brush
ISA1
Custom Inverted Spiral Brush ISA1
Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter (OD) and inside diameter (ID) depend on channel size and channel material. Mandrels for external spiral brushes can be made to your specifications, including: solid or tubular construction, keyway or threaded mounting, welded or clip-mounted brush. If your application requires a spiral with diameter less than those shown, contact a Sealeze Sales Representative for more information.

Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter (OD) and inside diameter (ID) depend on channel size and channel material. Mandrels for external spiral brushes can be made to your specifications, including: solid or tubular construction, keyway or threaded mounting, welded or clip-mounted brush. If your application requires a spiral with diameter less than those shown, contact a Sealeze Sales Representative for more information.

Technical Specifications

  Sealeze
Product Category Specialty Brushes
Product Number ISA1
Product Name Custom Inverted Spiral Brush
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Inverted Spiral Brush; Cylinder / Roller Brush; End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Therm-L-Brush™ - F582CLA25BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
RCA TAPE BRUSH -  - Cocker-Weber Brush Company
Cocker-Weber Brush Company
Specs
Brush Type / Shape Other Type / Shape
View Details