Sealeze Custom External Coil Brush ECK1

Description
Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter (OD) and inside diameter (ID) depend on channel size and channel material as shown below. If your application requires a coil form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.
Description
Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter (OD) and inside diameter (ID) depend on channel size and channel material as shown below. If your application requires a coil form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Suppliers

Company
Product
Description
Supplier Links
Custom External Coil Brush - ECK1 - Sealeze
Richmond, VA, USA
Custom External Coil Brush
ECK1
Custom External Coil Brush ECK1
Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter (OD) and inside diameter (ID) depend on channel size and channel material as shown below. If your application requires a coil form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter (OD) and inside diameter (ID) depend on channel size and channel material as shown below. If your application requires a coil form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Technical Specifications

  Sealeze
Product Category Specialty Brushes
Product Number ECK1
Product Name Custom External Coil Brush
Brush Type / Shape Other Type / Shape; External Coil Brush; Cylinder / Roller Brush; End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Therm-L-Brush™ - K1082CLA110BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – Standard Density 1
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details
Display Brushes - Acid Brush - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Wire Stripping Wheel - AC0752 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7480 to ? inch (19 to ? mm)
View Details