Sealeze Weldable Dock Leveler Seal DD90CS09BLKIT8

Description
Gaps around dock levelers provide a means for air infiltration as well as an open invitation to pest. Sealeze Brush Weatherseal provides an effective means to seal these trouble areas, preventing heat loss and keeping pests out. A full range of brush sizes are available, from size A brush which is ideal for small gaps, to our size G brush for sealing the largest openings. Kits are available for most popular models of leveler. Where it is necessary to weld the holder to the dock leveler, kits are available with a steel holder (T-shaped or L-shaped) for mounting brush or PVC flap seal. A 1" diameter neoprene "rope" or a 2"x3" foam block are available for sealing the rear leveler hinge.
Description
Gaps around dock levelers provide a means for air infiltration as well as an open invitation to pest. Sealeze Brush Weatherseal provides an effective means to seal these trouble areas, preventing heat loss and keeping pests out. A full range of brush sizes are available, from size A brush which is ideal for small gaps, to our size G brush for sealing the largest openings. Kits are available for most popular models of leveler. Where it is necessary to weld the holder to the dock leveler, kits are available with a steel holder (T-shaped or L-shaped) for mounting brush or PVC flap seal. A 1" diameter neoprene "rope" or a 2"x3" foam block are available for sealing the rear leveler hinge.

Suppliers

Company
Product
Description
Supplier Links
Weldable Dock Leveler Seal - DD90CS09BLKIT8 - Sealeze
Richmond, VA, USA
Weldable Dock Leveler Seal
DD90CS09BLKIT8
Weldable Dock Leveler Seal DD90CS09BLKIT8
Gaps around dock levelers provide a means for air infiltration as well as an open invitation to pest. Sealeze Brush Weatherseal provides an effective means to seal these trouble areas, preventing heat loss and keeping pests out. A full range of brush sizes are available, from size A brush which is ideal for small gaps, to our size G brush for sealing the largest openings. Kits are available for most popular models of leveler. Where it is necessary to weld the holder to the dock leveler, kits are available with a steel holder (T-shaped or L-shaped) for mounting brush or PVC flap seal. A 1" diameter neoprene "rope" or a 2"x3" foam block are available for sealing the rear leveler hinge.

Gaps around dock levelers provide a means for air infiltration as well as an open invitation to pest. Sealeze Brush Weatherseal provides an effective means to seal these trouble areas, preventing heat loss and keeping pests out. A full range of brush sizes are available, from size A brush which is ideal for small gaps, to our size G brush for sealing the largest openings. Kits are available for most popular models of leveler. Where it is necessary to weld the holder to the dock leveler, kits are available with a steel holder (T-shaped or L-shaped) for mounting brush or PVC flap seal. A 1" diameter neoprene "rope" or a 2"x3" foam block are available for sealing the rear leveler hinge.

Technical Specifications

  Sealeze
Product Category Specialty Brushes
Product Number DD90CS09BLKIT8
Product Name Weldable Dock Leveler Seal
Brush Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Unlock Full Specs
to access all available technical data

Similar Products

3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Angled Valve Brush, 9” X 3/8” Flat Stainless Steel, 1/4
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Rectangular Filament – V Tuft 1-1/2
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
AstraSweep Seal - C380CLA06BL68 - Sealeze
Specs
Brush Type / Shape Other Type / Shape; AstraSweep Brush Seal for Double Doors; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Applications Sealing Gaps
View Details