Sealeze Therm-L-Brush™ D483CLA30BL

Description
Our durable, high-quality nylon filament is resistant to common chemicals, has excellent bend recovery and abrasion resistance and remains flexible and effective even down to 70°F below zero! Rugged aluminum holders are available in clear or duranodic (dark brown) finish and holes can be drilled as required. Size D brush is available with filament lengths from 1" to 3" for sealing gaps up to 1" wide. Size G brush is available with filament lengths from 1.75" to 7" and can effectively seal gaps up to 4". Therm-L-Brush with filament 4" long or less is UL labeled for use on 3-hour fire doors. Them-L-Brush is available from our stock in 8' and 10' lengths with a variety of holders. Or, it can be provided to your specifications. How much brush do you need? What angle holders do you need? Complete our Therm-L-Brush application worksheet and we will provide you with a quote for the materials you need for you sealing project.
Description
Our durable, high-quality nylon filament is resistant to common chemicals, has excellent bend recovery and abrasion resistance and remains flexible and effective even down to 70°F below zero! Rugged aluminum holders are available in clear or duranodic (dark brown) finish and holes can be drilled as required. Size D brush is available with filament lengths from 1" to 3" for sealing gaps up to 1" wide. Size G brush is available with filament lengths from 1.75" to 7" and can effectively seal gaps up to 4". Therm-L-Brush with filament 4" long or less is UL labeled for use on 3-hour fire doors. Them-L-Brush is available from our stock in 8' and 10' lengths with a variety of holders. Or, it can be provided to your specifications. How much brush do you need? What angle holders do you need? Complete our Therm-L-Brush application worksheet and we will provide you with a quote for the materials you need for you sealing project.

Suppliers

Company
Product
Description
Supplier Links
Therm-L-Brush™ - D483CLA30BL - Sealeze
Richmond, VA, USA
Therm-L-Brush™
D483CLA30BL
Therm-L-Brush™ D483CLA30BL
Our durable, high-quality nylon filament is resistant to common chemicals, has excellent bend recovery and abrasion resistance and remains flexible and effective even down to 70°F below zero! Rugged aluminum holders are available in clear or duranodic (dark brown) finish and holes can be drilled as required. Size D brush is available with filament lengths from 1" to 3" for sealing gaps up to 1" wide. Size G brush is available with filament lengths from 1.75" to 7" and can effectively seal gaps up to 4". Therm-L-Brush with filament 4" long or less is UL labeled for use on 3-hour fire doors. Them-L-Brush is available from our stock in 8' and 10' lengths with a variety of holders. Or, it can be provided to your specifications. How much brush do you need? What angle holders do you need? Complete our Therm-L-Brush application worksheet and we will provide you with a quote for the materials you need for you sealing project.

Our durable, high-quality nylon filament is resistant to common chemicals, has excellent bend recovery and abrasion resistance and remains flexible and effective even down to 70°F below zero! Rugged aluminum holders are available in clear or duranodic (dark brown) finish and holes can be drilled as required. Size D brush is available with filament lengths from 1" to 3" for sealing gaps up to 1" wide. Size G brush is available with filament lengths from 1.75" to 7" and can effectively seal gaps up to 4". Therm-L-Brush with filament 4" long or less is UL labeled for use on 3-hour fire doors. Them-L-Brush is available from our stock in 8' and 10' lengths with a variety of holders. Or, it can be provided to your specifications. How much brush do you need? What angle holders do you need? Complete our Therm-L-Brush application worksheet and we will provide you with a quote for the materials you need for you sealing project.

Technical Specifications

  Sealeze
Product Category Specialty Brushes
Product Number D483CLA30BL
Product Name Therm-L-Brush™
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Unlock Full Specs
to access all available technical data

Similar Products

R12320SC, 12 Inch Pittex Ring Section - 40088 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Pittex Ring
Brush Filament / Fill Material Abrasive Filament
Width 0.5000 inch (12.7 mm)
View Details
Twisted Brushes - Condenser Tube Brushes - 09007 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 7.5 inch (190 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Nylon Stock Brush - SFF115BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details