Sealeze Custom Arc Brush CAC1

Description
Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.
Description
Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Suppliers

Company
Product
Description
Supplier Links
Custom Arc Brush - CAC1 - Sealeze
Richmond, VA, USA
Custom Arc Brush
CAC1
Custom Arc Brush CAC1
Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Custom Arc Brush with Aluminum Holder - CAC1 - Sealeze
Richmond, VA, USA
Custom Arc Brush with Aluminum Holder
CAC1
Custom Arc Brush with Aluminum Holder CAC1
Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Cup seals and cup arcs are available with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G, and K and are available in galvanized and stainless steels. Standard minimum cup outside diameter (OD) and standard minimum arc outside radius (OR) depends on channel size and channel material as shown below. (For cup and arc forms with K channel, contact your Sealeze Sales Representative for maximum and minimum radii). A wide range of synthetic, natural and metal filaments are available. Ez-Flex Strip Brush is available as an alternative to metal back brush. It's great for use around curves and in-field installation. If your application requires a cup form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Technical Specifications

  Sealeze
Product Category Specialty Brushes
Product Number CAC1
Product Name Custom Arc Brush
Brush Type / Shape Other Type / Shape; Arc Brush; Cup Brush; End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Wire Stripping Wheel - AC1218 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.9843 to ? inch (25 to ? mm)
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0117700 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 3 inch (76.2 mm)
View Details
ProSeal Brush - D483CLA20PC - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 96 to 120 inch (2438 to 3048 mm)
View Details