JTEKT North America, Inc. Machine Tools Bearings

Description
Improved performance such as an improved machining efficiency and an improved machining accuracy is always required for the machine tool that cuts everything. Therefore the spindle that moves the tool that cuts the workpiece needs to be provided with a wide range of engineering supporting potential including ultra-high-speed rotation, quick acceleration and deceleration, high rigidity, low temperature rise and so on. Machining centers Motor bearings High-speed and large-output operation is needed for the spindle motor for high-efficiency machining, and bearings with high-speed low-temperature-rise specification are adopted. Spindle unit A low temperature rise characteristic is needed for the bearing supporting the spindle of the machining center in addition to high rigidity and high accuracy to suppress effects of expansion caused by heat generation. A high-ability series using ceramics is adopted for ultra-high speed rotation, so that the speed can be increased by 30 to 50% when compared with standard steel bearings. The next-generation high-ability series under development can reduce temperature rise by about 40% with optimized inside design and retainer design when compared with earlier models. Ball screw The ball screw is used for transfer and positioning units of the machining center. JTEKT supplies highly-accurate and highly-rigid ball screw support bearings as well as bearing units combined with a precision housing that have substantially simplified installation work. Slowing rim bearings for table Four-axis control tables such as the index table and rotary table are used in the machining center. Through highly accurate and rigid table bearings, JTEKT suppresses displacement and runout caused by external forces of the workpiece to a minimum and contributes to improvement of the machining accuracy. Lathes Spindle unit Spindle units incorporating highly-rigid, highly-accurate and low heat generation type bearings are adopted for the spindle of the lathe with which heavy duty cutting is handled. Ball Screw The ball screw is used for transfer and positioning units of the lathe. JTEKT supplies accurate and rigid ball screw support bearings as well as bearing units combined with a precision housing that have substantially simplified installation work. Tailstock bearings The tailstock is a section where the free side of the workpiece is fixed. Highly-rigid, accurate and low heat generation bearings are used there so that the cutting accuracy is maintained at a high level.
Description
Improved performance such as an improved machining efficiency and an improved machining accuracy is always required for the machine tool that cuts everything. Therefore the spindle that moves the tool that cuts the workpiece needs to be provided with a wide range of engineering supporting potential including ultra-high-speed rotation, quick acceleration and deceleration, high rigidity, low temperature rise and so on. Machining centers Motor bearings High-speed and large-output operation is needed for the spindle motor for high-efficiency machining, and bearings with high-speed low-temperature-rise specification are adopted. Spindle unit A low temperature rise characteristic is needed for the bearing supporting the spindle of the machining center in addition to high rigidity and high accuracy to suppress effects of expansion caused by heat generation. A high-ability series using ceramics is adopted for ultra-high speed rotation, so that the speed can be increased by 30 to 50% when compared with standard steel bearings. The next-generation high-ability series under development can reduce temperature rise by about 40% with optimized inside design and retainer design when compared with earlier models. Ball screw The ball screw is used for transfer and positioning units of the machining center. JTEKT supplies highly-accurate and highly-rigid ball screw support bearings as well as bearing units combined with a precision housing that have substantially simplified installation work. Slowing rim bearings for table Four-axis control tables such as the index table and rotary table are used in the machining center. Through highly accurate and rigid table bearings, JTEKT suppresses displacement and runout caused by external forces of the workpiece to a minimum and contributes to improvement of the machining accuracy. Lathes Spindle unit Spindle units incorporating highly-rigid, highly-accurate and low heat generation type bearings are adopted for the spindle of the lathe with which heavy duty cutting is handled. Ball Screw The ball screw is used for transfer and positioning units of the lathe. JTEKT supplies accurate and rigid ball screw support bearings as well as bearing units combined with a precision housing that have substantially simplified installation work. Tailstock bearings The tailstock is a section where the free side of the workpiece is fixed. Highly-rigid, accurate and low heat generation bearings are used there so that the cutting accuracy is maintained at a high level.

Suppliers

Company
Product
Description
Supplier Links
Machine Tools Bearings -  - JTEKT North America, Inc.
Plymouth, MI, USA
Machine Tools Bearings
Machine Tools Bearings
Improved performance such as an improved machining efficiency and an improved machining accuracy is always required for the machine tool that cuts everything. Therefore the spindle that moves the tool that cuts the workpiece needs to be provided with a wide range of engineering supporting potential including ultra-high-speed rotation, quick acceleration and deceleration, high rigidity, low temperature rise and so on. Machining centers Motor bearings High-speed and large-output operation is needed for the spindle motor for high-efficiency machining, and bearings with high-speed low-temperature-rise specification are adopted. Spindle unit A low temperature rise characteristic is needed for the bearing supporting the spindle of the machining center in addition to high rigidity and high accuracy to suppress effects of expansion caused by heat generation. A high-ability series using ceramics is adopted for ultra-high speed rotation, so that the speed can be increased by 30 to 50% when compared with standard steel bearings. The next-generation high-ability series under development can reduce temperature rise by about 40% with optimized inside design and retainer design when compared with earlier models. Ball screw The ball screw is used for transfer and positioning units of the machining center. JTEKT supplies highly-accurate and highly-rigid ball screw support bearings as well as bearing units combined with a precision housing that have substantially simplified installation work. Slowing rim bearings for table Four-axis control tables such as the index table and rotary table are used in the machining center. Through highly accurate and rigid table bearings, JTEKT suppresses displacement and runout caused by external forces of the workpiece to a minimum and contributes to improvement of the machining accuracy. Lathes Spindle unit Spindle units incorporating highly-rigid, highly-accurate and low heat generation type bearings are adopted for the spindle of the lathe with which heavy duty cutting is handled. Ball Screw The ball screw is used for transfer and positioning units of the lathe. JTEKT supplies accurate and rigid ball screw support bearings as well as bearing units combined with a precision housing that have substantially simplified installation work. Tailstock bearings The tailstock is a section where the free side of the workpiece is fixed. Highly-rigid, accurate and low heat generation bearings are used there so that the cutting accuracy is maintained at a high level.

Improved performance such as an improved machining efficiency and an improved machining accuracy is always required for the machine tool that cuts everything. Therefore the spindle that moves the tool that cuts the workpiece needs to be provided with a wide range of engineering supporting potential including ultra-high-speed rotation, quick acceleration and deceleration, high rigidity, low temperature rise and so on.

Machining centers

Motor bearings

  • High-speed and large-output operation is needed for the spindle motor for high-efficiency machining, and bearings with high-speed low-temperature-rise specification are adopted.

Spindle unit

  • A low temperature rise characteristic is needed for the bearing supporting the spindle of the machining center in addition to high rigidity and high accuracy to suppress effects of expansion caused by heat generation.
  • A high-ability series using ceramics is adopted for ultra-high speed rotation, so that the speed can be increased by 30 to 50% when compared with standard steel bearings.
  • The next-generation high-ability series under development can reduce temperature rise by about 40% with optimized inside design and retainer design when compared with earlier models.

Ball screw

  • The ball screw is used for transfer and positioning units of the machining center.
  • JTEKT supplies highly-accurate and highly-rigid ball screw support bearings as well as bearing units combined with a precision housing that have substantially simplified installation work.

Slowing rim bearings for table

  • Four-axis control tables such as the index table and rotary table are used in the machining center.
  • Through highly accurate and rigid table bearings, JTEKT suppresses displacement and runout caused by external forces of the workpiece to a minimum and contributes to improvement of the machining accuracy.

Lathes

Spindle unit

  • Spindle units incorporating highly-rigid, highly-accurate and low heat generation type bearings are adopted for the spindle of the lathe with which heavy duty cutting is handled.

Ball Screw

  • The ball screw is used for transfer and positioning units of the lathe.
  • JTEKT supplies accurate and rigid ball screw support bearings as well as bearing units combined with a precision housing that have substantially simplified installation work.

Tailstock bearings

  • The tailstock is a section where the free side of the workpiece is fixed. Highly-rigid, accurate and low heat generation bearings are used there so that the cutting accuracy is maintained at a high level.
Supplier's Site

Technical Specifications

  JTEKT North America, Inc.
Product Category Ball Bearings
Product Name Machine Tools Bearings
Primary Bearing Category Angular Contact Ball Bearing; Thrust Bearing
Application Ball Screw Support
Design Units Metric
Bore 0.3937 to 7.4803 inch (10.000 to 190.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Primary Bearing Category Angular Contact Ball Bearing
Application Pump
Grease 9000 rpm
View Details
Ball Bearings - 291575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields Double Shield
View Details