JTEKT North America, Inc. Datasheets for Ball Bearings

Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more

Product Name Notes
673
For bearings used for aircraft and helicopter, high reliability, long service life and weight reduction have been required. Bearing for jet engine shaft The bearing for the shaft of the...
For the semiconductor and LCD production equipment, various performance is needed in high-temperature, corrosion resistance, magnetism resistance and low dust generation characteristics according to each process as well as cleanliness.
Hub unit This unit consists of a wheel hub combined with a bearing. The unit is compact and lightweight with improvements made for ease of use and a long life...
Improved performance such as an improved machining efficiency and an improved machining accuracy is always required for the machine tool that cuts everything. Therefore the spindle that moves the tool...
Medical equipment is an aggregate of leading-edge technology, and the bearing is used in the special environment featuring non magnetism and ultra-high temperatures. Bearing unit for CT scanner X-ray tube...
Operating environment and performance requirements vary among auxiliary machines of the engine, and specification requirements such as vibration resistance, high-speed rotation capability, high-temperature durability, and environmental resistance also vary among...
or devices used for office work and daily life, satisfaction of both high-speed rotation and quietness are needed, to say nothing of the compact size. JTEKT provides compact series bearings...
Reliability of 20 years or a longer design service life and maintenance-free feature are usually necessary for the wind power generation equipment. Main shaft bearing The Main shaft bearing is...