JORC Industrial LLC Pneumatic Operated Zero Air Loss Condensate Drain POD

Description
he POD is designed to remove up to 850 Gallons of condensate from compressed air systems per hour. The POD uses compressed air as its power source to operate. It is therefore ideally suited to apply on applications where power is not available or desired. The operation is automatic and there is no compressed air lost during the condensate discharge cycle. The POD will save compressed air and electricity costs Key features • Zero air loss during the condensate discharge • No electricity required to operate the drain • Condensate level indication, allowing visual inspection • 150 Gallons of condensate discharge per hour maximum • Medium pressure 45 to 230 psi • Pneumatic operated valve - not diaphragm type • Large (1/4") valve orifice • The diaphragm valve is serviceable • Ball valve strainer included for routine servicing • Test feature • Suitable for all types of compressed air systems
Description
he POD is designed to remove up to 850 Gallons of condensate from compressed air systems per hour. The POD uses compressed air as its power source to operate. It is therefore ideally suited to apply on applications where power is not available or desired. The operation is automatic and there is no compressed air lost during the condensate discharge cycle. The POD will save compressed air and electricity costs Key features • Zero air loss during the condensate discharge • No electricity required to operate the drain • Condensate level indication, allowing visual inspection • 150 Gallons of condensate discharge per hour maximum • Medium pressure 45 to 230 psi • Pneumatic operated valve - not diaphragm type • Large (1/4") valve orifice • The diaphragm valve is serviceable • Ball valve strainer included for routine servicing • Test feature • Suitable for all types of compressed air systems

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Operated Zero Air Loss Condensate Drain - POD - JORC Industrial LLC
New Castle, DE, USA
Pneumatic Operated Zero Air Loss Condensate Drain
POD
Pneumatic Operated Zero Air Loss Condensate Drain POD
he POD is designed to remove up to 850 Gallons of condensate from compressed air systems per hour. The POD uses compressed air as its power source to operate. It is therefore ideally suited to apply on applications where power is not available or desired. The operation is automatic and there is no compressed air lost during the condensate discharge cycle. The POD will save compressed air and electricity costs Key features • Zero air loss during the condensate discharge • No electricity required to operate the drain • Condensate level indication, allowing visual inspection • 150 Gallons of condensate discharge per hour maximum • Medium pressure 45 to 230 psi • Pneumatic operated valve - not diaphragm type • Large (1/4") valve orifice • The diaphragm valve is serviceable • Ball valve strainer included for routine servicing • Test feature • Suitable for all types of compressed air systems

he POD is designed to remove up to 850 Gallons of condensate from compressed air systems per hour. The POD uses compressed air as its power source to operate. It is therefore ideally suited to apply on applications where power is not available or desired. The operation is automatic and there is no compressed air lost during the condensate discharge cycle. The POD will save compressed air and electricity costs
Key features
• Zero air loss during the condensate discharge
• No electricity required to operate the drain
• Condensate level indication, allowing visual inspection
• 150 Gallons of condensate discharge per hour maximum
• Medium pressure 45 to 230 psi
• Pneumatic operated valve - not diaphragm type
• Large (1/4") valve orifice
• The diaphragm valve is serviceable
• Ball valve strainer included for routine servicing
• Test feature
• Suitable for all types of compressed air systems

Supplier's Site

Technical Specifications

  JORC Industrial LLC
Product Category Drains and Drain Systems
Product Number POD
Product Name Pneumatic Operated Zero Air Loss Condensate Drain
Drain Type Condensate
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Timer Controlled Condensate Drains 115 VAC -  - JORC Industrial LLC
Specs
Drain Type Condensate
Connection Size 0.5 inch (12.7 mm)
Shape Round
View Details