JORC Industrial LLC Optimum-Stainless Steel Timer Controlled Condensate Drain 2952

Description
The OPTIMUM-S Drain Assembly consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers, dryers, filters, pressure vessels and piping), regardless of their size or capacity - simply adjust the interval and discharge times to suit the particular compressed air system requiring stainless steel valves. Timer Manual TEST switch- Yes, micro switch Timer Environmental Protection- IP 65, NEMA 4 when installed Valve Insulation- Higher-grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life. Valve Environmental Protection- IP 65 (NEMA 4) Valve Body- Stainless steel, orifice depending on pressure Mounting in any position- Yes Bright lights for clearer indication of operating status.
Description
The OPTIMUM-S Drain Assembly consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers, dryers, filters, pressure vessels and piping), regardless of their size or capacity - simply adjust the interval and discharge times to suit the particular compressed air system requiring stainless steel valves. Timer Manual TEST switch- Yes, micro switch Timer Environmental Protection- IP 65, NEMA 4 when installed Valve Insulation- Higher-grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life. Valve Environmental Protection- IP 65 (NEMA 4) Valve Body- Stainless steel, orifice depending on pressure Mounting in any position- Yes Bright lights for clearer indication of operating status.

Suppliers

Company
Product
Description
Supplier Links
Optimum-Stainless Steel Timer Controlled Condensate Drain - 2952 - JORC Industrial LLC
New Castle, DE, USA
Optimum-Stainless Steel Timer Controlled Condensate Drain
2952
Optimum-Stainless Steel Timer Controlled Condensate Drain 2952
The OPTIMUM-S Drain Assembly consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers, dryers, filters, pressure vessels and piping), regardless of their size or capacity - simply adjust the interval and discharge times to suit the particular compressed air system requiring stainless steel valves. Timer Manual TEST switch- Yes, micro switch Timer Environmental Protection- IP 65, NEMA 4 when installed Valve Insulation- Higher-grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life. Valve Environmental Protection- IP 65 (NEMA 4) Valve Body- Stainless steel, orifice depending on pressure Mounting in any position- Yes Bright lights for clearer indication of operating status.

The OPTIMUM-S Drain Assembly consists of a solid-state timer coupled to a solenoid valve and only requires a simple installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers, dryers, filters, pressure vessels and piping), regardless of their size or capacity - simply adjust the interval and discharge times to suit the particular compressed air system requiring stainless steel valves.

  • Timer Manual TEST switch- Yes, micro switch
  • Timer Environmental Protection- IP 65, NEMA 4 when installed
  • Valve Insulation- Higher-grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life.
  • Valve Environmental Protection- IP 65 (NEMA 4)
  • Valve Body- Stainless steel, orifice depending on pressure
  • Mounting in any position- Yes
  • Bright lights for clearer indication of operating status.
Supplier's Site

Technical Specifications

  JORC Industrial LLC
Product Category Drains and Drain Systems
Product Number 2952
Product Name Optimum-Stainless Steel Timer Controlled Condensate Drain
Drain Type Condensate
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
TEC-55 Multi-Point/Centrally Controlled Drain System - 5002 - JORC Industrial LLC
Specs
Drain Type Condensate
Connection Size 0.4 inch (9.52 mm)
Shape Round
View Details