JORC Industrial LLC Optimum Timer Controlled Condensate Drain - 230 psi 2681

Description
The Optimum Drain Assembly consists of a solid-state timer coupled to a solenoid valve. Instruction manual outlines installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers, dryers, filters, pressure vessels and piping), regardless of their size or capacity - simply adjust the interval and discharge times to suit the particular compressed air system. Timer Manual TEST switch- Yes, micro switch Timer Environmental protection- IP 65, NEMA 4 when installed Valve Insulation- Higher grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life. Valve Environmental protection- IP 65 (NEMA 4) Valve Body- Forged brass, orifice 4.5 mm - 3/16 inch - .187 Mounting in any position - Yes Bright lights for clearer indication of operating status
Description
The Optimum Drain Assembly consists of a solid-state timer coupled to a solenoid valve. Instruction manual outlines installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers, dryers, filters, pressure vessels and piping), regardless of their size or capacity - simply adjust the interval and discharge times to suit the particular compressed air system. Timer Manual TEST switch- Yes, micro switch Timer Environmental protection- IP 65, NEMA 4 when installed Valve Insulation- Higher grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life. Valve Environmental protection- IP 65 (NEMA 4) Valve Body- Forged brass, orifice 4.5 mm - 3/16 inch - .187 Mounting in any position - Yes Bright lights for clearer indication of operating status

Suppliers

Company
Product
Description
Supplier Links
Optimum Timer Controlled Condensate Drain - 230 psi - 2681 - JORC Industrial LLC
New Castle, DE, USA
Optimum Timer Controlled Condensate Drain - 230 psi
2681
Optimum Timer Controlled Condensate Drain - 230 psi 2681
The Optimum Drain Assembly consists of a solid-state timer coupled to a solenoid valve. Instruction manual outlines installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers, dryers, filters, pressure vessels and piping), regardless of their size or capacity - simply adjust the interval and discharge times to suit the particular compressed air system. Timer Manual TEST switch- Yes, micro switch Timer Environmental protection- IP 65, NEMA 4 when installed Valve Insulation- Higher grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life. Valve Environmental protection- IP 65 (NEMA 4) Valve Body- Forged brass, orifice 4.5 mm - 3/16 inch - .187 Mounting in any position - Yes Bright lights for clearer indication of operating status

The Optimum Drain Assembly consists of a solid-state timer coupled to a solenoid valve. Instruction manual outlines installation procedure. The unit is suitable for ALL compressed air system components (aftercoolers, dryers, filters, pressure vessels and piping), regardless of their size or capacity - simply adjust the interval and discharge times to suit the particular compressed air system.

  • Timer Manual TEST switch- Yes, micro switch
  • Timer Environmental protection- IP 65, NEMA 4 when installed
  • Valve Insulation- Higher grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life.
  • Valve Environmental protection- IP 65 (NEMA 4)
  • Valve Body- Forged brass, orifice 4.5 mm - 3/16 inch - .187
  • Mounting in any position - Yes
  • Bright lights for clearer indication of operating status
Supplier's Site

Technical Specifications

  JORC Industrial LLC
Product Category Drains and Drain Systems
Product Number 2681
Product Name Optimum Timer Controlled Condensate Drain - 230 psi
Drain Type Condensate
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
Side Outlet Area Drain with Hinged Grate - FD-430 - Watts
Specs
Drain Type Floor
Strainer Size 12.8 inch (324 mm)
Shape Square/Rect
View Details