JORC Industrial LLC Combo Integrated Strainer/Ball Valve Drain Assembly 2563

Description
The COMBO is unique in the fact that the solenoid valve has an integrated ball valve strainer. The COMBO offers all the advantages of a timer controlled drain and in addition has the protection of a mesh strainer, preventing large particles from blocking the valve orifice. The unit can be shut off from the compressed air system enabling safe maintenance work to be carried out. Timer Manual TEST switch- Yes, micro switch Timer Environmental protection- IP 65, NEMA 4 when installed Valve Insulation- Higher-grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life. Valve Body- Forged brass, 4.0 mm orifice. Mounting Positions- Horizontally or Vertically Bright lights for clearer indication of operating status.
Description
The COMBO is unique in the fact that the solenoid valve has an integrated ball valve strainer. The COMBO offers all the advantages of a timer controlled drain and in addition has the protection of a mesh strainer, preventing large particles from blocking the valve orifice. The unit can be shut off from the compressed air system enabling safe maintenance work to be carried out. Timer Manual TEST switch- Yes, micro switch Timer Environmental protection- IP 65, NEMA 4 when installed Valve Insulation- Higher-grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life. Valve Body- Forged brass, 4.0 mm orifice. Mounting Positions- Horizontally or Vertically Bright lights for clearer indication of operating status.

Suppliers

Company
Product
Description
Supplier Links
Combo Integrated Strainer/Ball Valve Drain Assembly - 2563 - JORC Industrial LLC
New Castle, DE, USA
Combo Integrated Strainer/Ball Valve Drain Assembly
2563
Combo Integrated Strainer/Ball Valve Drain Assembly 2563
The COMBO is unique in the fact that the solenoid valve has an integrated ball valve strainer. The COMBO offers all the advantages of a timer controlled drain and in addition has the protection of a mesh strainer, preventing large particles from blocking the valve orifice. The unit can be shut off from the compressed air system enabling safe maintenance work to be carried out. Timer Manual TEST switch- Yes, micro switch Timer Environmental protection- IP 65, NEMA 4 when installed Valve Insulation- Higher-grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life. Valve Body- Forged brass, 4.0 mm orifice. Mounting Positions- Horizontally or Vertically Bright lights for clearer indication of operating status.

The COMBO is unique in the fact that the solenoid valve has an integrated ball valve strainer. The COMBO offers all the advantages of a timer controlled drain and in addition has the protection of a mesh strainer, preventing large particles from blocking the valve orifice. The unit can be shut off from the compressed air system enabling safe maintenance work to be carried out.

  • Timer Manual TEST switch- Yes, micro switch
  • Timer Environmental protection- IP 65, NEMA 4 when installed
  • Valve Insulation- Higher-grade H coils. Industry standard is grade F. Grade H offers superior resistance to higher temperature and longer life.
  • Valve Body- Forged brass, 4.0 mm orifice.
  • Mounting Positions- Horizontally or Vertically
  • Bright lights for clearer indication of operating status.
Supplier's Site

Technical Specifications

  JORC Industrial LLC
Product Category Drains and Drain Systems
Product Number 2563
Product Name Combo Integrated Strainer/Ball Valve Drain Assembly
Drain Type Condensate
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS9-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Optimum Timer Controlled Condensate Drain - 230 psi - 2622 - JORC Industrial LLC
Specs
Drain Type Condensate
Strainer Size 0.2 inch (4.5 mm)
Connection Size 0.4 inch (9.52 mm)
View Details