Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INCANDESCENT LAMPS
JKL COMPONENTS CORPORATION
7134 -- AXIAL LEAD LAMP
JKL Components Corporation
Axial Lead Lamp
7134
Description
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
JKL Components Corporation
Pacoima, CA, USA
Axial Lead Lamp
7134
Axial Lead Lamp
7134
Supplier's Site
DigiKey
Thief River Falls, MN, United States
Incandescent, Neon Lamps
7134-ND
Incandescent, Neon Lamps
7134-ND
Incandescent Lamp Clear 5V Round 3mm, T-1 Axial
Incandescent Lamp Clear 5V Round 3mm, T-1 Axial
Buy Now
Datasheet
Technical Specifications
JKL Components Corporation
DigiKey
Product Category
Incandescent Lamps
Incandescent Lamps
Product Number
7134
7134-ND
Product Name
Axial Lead Lamp
Incandescent, Neon Lamps
Base Type
Axial Leads
Axial
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
800B 16 mm Push-Button Incandescent Bulb
800B-N3C
View Details
JKL Components Corporation
Bayonet Based Lamp
1445
Specs
Base Type
G-3 1/2
Rated Average Life
250 hours
Mean Lumens
18.83 lm (1.5 cp)
View Details
Pfannenberg
Signal Tower
BR 50 Series
View Details
Ebinger Manufacturing Corp.
Coated Incandescent Lamp
60WB
Specs
Lamp Power
60 watts
Rated Average Life
5000 hours
View Details