JIT Packaging 36" Aquadozer® Heavy-Duty Floor Squeegees UNG FP90

Description
Floor Squeegees
Description
Floor Squeegees

Suppliers

Company
Product
Description
Supplier Links
36
Lebanon, OH, USA
36" Aquadozer® Heavy-Duty Floor Squeegees
UNG FP90
36" Aquadozer® Heavy-Duty Floor Squeegees UNG FP90
Floor Squeegees

Floor Squeegees

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Brooms, Mops, and Janitorial Brushes
Product Number UNG FP90
Product Name 36" Aquadozer® Heavy-Duty Floor Squeegees
Type / Shape Floor Squeegees
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 667269 - RS Components, Ltd.
Specs
Type / Shape Mop
Length 0.3937 inch (10 mm)
View Details
921-3141: 8
Specs
Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
60
Specs
Type / Shape Broom
Applications Facility Maintenance
Length 60 inch (1524 mm)
View Details