44319 -- 60" METAL HANDLE, FOUNTAIN TUBE, 7/8" DIAMETER
Weiler Abrasives
60" Metal Handle, Fountain Tube, 7/8" Diameter
44319
Description
Ideal for Use With Vehicle Wash Brushes
Fountain Tube Allows for Continous Flow of Water
Description
Ideal for Use With Vehicle Wash Brushes
Fountain Tube Allows for Continous Flow of Water
Suppliers
60" Metal Handle, Fountain Tube, 7/8" Diameter
44319
Ideal for Use With Vehicle Wash Brushes
Fountain Tube Allows for Continous Flow of Water
- Ideal for Use With Vehicle Wash Brushes
- Fountain Tube Allows for Continous Flow of Water
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44319 |
|
Product Name
|
60" Metal Handle, Fountain Tube, 7/8" Diameter |
|
Length
|
60 inch (1524 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Rotary Speed
2500 rpm
Outer / OD
3.94 inch (100 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Synthetic Filament; FybRglass®
Applications
Wire Stripping
View Details
Specific Product Type / Shape
Strip Brush
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details