JIT Packaging 24 " Aquadozer® Heavy-Duty Floor Squeegees UNG FP60

Description
Floor Squeegees
Description
Floor Squeegees

Suppliers

Company
Product
Description
Supplier Links
24
Lebanon, OH, USA
24 " Aquadozer® Heavy-Duty Floor Squeegees
UNG FP60
24 " Aquadozer® Heavy-Duty Floor Squeegees UNG FP60
Floor Squeegees

Floor Squeegees

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Brooms, Mops, and Janitorial Brushes
Product Number UNG FP60
Product Name 24 " Aquadozer® Heavy-Duty Floor Squeegees
Type / Shape Floor Squeegees
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 1462779 - RS Components, Ltd.
Specs
Type / Shape Mop
Length 10.5 inch (267 mm)
View Details
Specs
Type / Shape Broom
Applications Cleaning and Surface Conditioning
View Details
60
Specs
Type / Shape Broom
Applications Facility Maintenance
Length 60 inch (1524 mm)
View Details