JIT Packaging 1/2" x 9,000` .020 600# 16 x 6 #P1220SMT090H2 Green Polyester Strapping SPS5220G

Description
16" x 6" Core Polyester Strapping Strong enough to replace steel strapping! An economical and non-corrosive alternative to steel strapping. Save up to 40%. Retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. For medium and heavy-duty applications. Seal with serrated seals.
Description
16" x 6" Core Polyester Strapping Strong enough to replace steel strapping! An economical and non-corrosive alternative to steel strapping. Save up to 40%. Retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. For medium and heavy-duty applications. Seal with serrated seals.

Suppliers

Company
Product
Description
Supplier Links
1/2
Lebanon, OH, USA
1/2" x 9,000` .020 600# 16 x 6 #P1220SMT090H2 Green Polyester Strapping
SPS5220G
1/2" x 9,000` .020 600# 16 x 6 #P1220SMT090H2 Green Polyester Strapping SPS5220G
16" x 6" Core Polyester Strapping Strong enough to replace steel strapping! An economical and non-corrosive alternative to steel strapping. Save up to 40%. Retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. For medium and heavy-duty applications. Seal with serrated seals.

16" x 6" Core Polyester Strapping Strong enough to replace steel strapping! An economical and non-corrosive alternative to steel strapping. Save up to 40%. Retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. For medium and heavy-duty applications. Seal with serrated seals.

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Banding and Strapping
Product Number SPS5220G
Product Name 1/2" x 9,000` .020 600# 16 x 6 #P1220SMT090H2 Green Polyester Strapping
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 589726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 16.4 ft (50 dm)
View Details
Woven Polypropylene Banding - wppro58h10 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Material Polypropylene (PP)
Width 0.62 inch (15.87 mm)
Length 3500 ft (10668 dm)
View Details
Side Release Buckles for 1” Poly Web Strap - T-12T - Buckaroos, Inc.
Specs
Material Polypropylene (PP)
Color Red
View Details
Plastic Strapping: Hand Grade Polypropylene (HPP) - H12600BK6 - Acme Packaging Systems, an ITW Company
Specs
Material Polypropylene (PP)
Color Black
Width 0.50 inch (12.7 mm)
View Details