KCC 67223 -- SCOTT® 100% RECYCLED FIBER JUMBO ROLL TISSUE
JIT Packaging
SCOTT® 100% Recycled Fiber Jumbo Roll Tissue
KCC 67223
Description
1-Ply Jumbo Roll
Description
1-Ply Jumbo Roll
Suppliers
SCOTT® 100% Recycled Fiber Jumbo Roll Tissue
KCC 67223
Supplier's Site
Technical Specifications
|
Product Category
|
Paper and Paperboard Materials |
|
Product Number
|
KCC 67223 |
|
Product Name
|
SCOTT® 100% Recycled Fiber Jumbo Roll Tissue |
|
Paper and Paperboard
|
Tissue / Sanitary
|
Unlock Full Specs
to access all available technical data
Similar Products
Paper and Paperboard
Other Paper / Paperboard; Tissue Paper
Color
Color
Width
20 inch (508 mm)
View Details
Paper and Paperboard
Other Paper / Paperboard; Butcher White Paper
View Details
Paper and Paperboard
Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets
Documents (School, Home, Office)
View Details