BWK 6250 -- NONPERFORATED ONE-PLY HARDWOUND ROLL TOWELS (WHITE, 350 FT/ROLL)
JIT Packaging
Nonperforated One-Ply Hardwound Roll Towels (White, 350 ft/roll)
BWK 6250
Description
Hardwound Roll Towels
Description
Hardwound Roll Towels
Suppliers
Nonperforated One-Ply Hardwound Roll Towels (White, 350 ft/roll)
BWK 6250
Supplier's Site
Technical Specifications
|
Product Category
|
Paper and Paperboard Materials |
|
Product Number
|
BWK 6250 |
|
Product Name
|
Nonperforated One-Ply Hardwound Roll Towels (White, 350 ft/roll) |
Unlock Full Specs
to access all available technical data
Similar Products
Paper and Paperboard
Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets
Documents (School, Home, Office)
View Details
Paper and Paperboard
Saturating / Saturated Base
Markets
Aerospace
Width
36 inch (914 mm)
View Details
Basis Weight
190 gsm (5.6 osy)
Width
50 inch (1270 mm)
Length
33.33 yd (30.48 m)
View Details
DuPont Protection Technologies
Paper and Paperboard
Electrical Insulation / Separators
Secondary Process
Sheeted Stock
Markets
Electrical
View Details