The Narrow Aisle type AGV (Automated Guided Vehicle) is an excellent choice for placing pallets and other objects in racks in a warehouse or distribution center.
On the narrow aisle automatic guided vehicle, the forks can rotate up to 180 degrees. This movement allows the vehicle to enter a narrow aisle, move to the proper location, insert the forks under the load (with the forks positioned perpendicular to the vehicle), lift the load, and proceed through the aisle to the load delivery point. Maximum lift height is up to 30'. Standard loads are up to 8,000 lb (3,600 kg). The dimensions of the narrow aisle vehicle vary with the load weight and dimensions.
| JBT Automatic Guided Vehicles | |
|---|---|
| Product Category | Automatic Guided Vehicles (AGV) |
| Product Name | Narrow Aisle Automatic Guided Vehicles |
| AGV Type | Forklift AGV |