The Outrigger type AGV (Automated Guided Vehicle) is an excellent choice for handling of pallets, racks, and rolls in floor to floor transfers.
On an outrigger vehicle, there are two horizontal stabilizing legs (outriggers) to provide lateral support. Typically the outriggers straddle the load during the lift or lower cycle. Lift/Lower is available in electric or hydraulic power. Standard capacity loads are up to 8,000 lb (3,600 kg). The dimensions of the outrigger vehicle vary with the load weight, dimensions, and shape.
| JBT Automatic Guided Vehicles | |
|---|---|
| Product Category | Automatic Guided Vehicles (AGV) |
| Product Name | Outrigger Automatic Guided Vehicles |
| AGV Type | Forklift AGV |