J. W. Winco, Inc. 40380

Description
Cross Ref.: De-Sta-Co series and part #385. To order optional catch plate, use part # JW-40370-LP
Description
Cross Ref.: De-Sta-Co series and part #385. To order optional catch plate, use part # JW-40370-LP

Suppliers

Company
Product
Description
Supplier Links
40380 -  - J. W. Winco, Inc.
New Berlin, WI, USA
40380
40380
Cross Ref.: De-Sta-Co series and part #385. To order optional catch plate, use part # JW-40370-LP

Cross Ref.: De-Sta-Co series and part #385.
To order optional catch plate, use part # JW-40370-LP

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Hand Clamps
Product Name 40380
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

HDP2600 Heavy Duty Long Handle Push-Pull Clamp - 72202 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 2643 lbs (1199 kg)
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 8296161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
Beam Clamp - PBRA-3-1/2 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Clamping Mechanism Screw
Body Material Ferrous Metal
Capacity / Jaw Opening 3.5 inch (88.9 mm)
View Details